Itho D-878 Cooker Hood 84cm Built-in 570 m³/h

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6205
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Itho D-878 Cooker Hood 84cm Built-in 570 m³/h:

Itho D-878 Cooker Hood 84cm, 570 m³/h, Ducted, 52 dB, Built-in, 15 W, 2 bulb(s)

Long summary description Itho D-878 Cooker Hood 84cm Built-in 570 m³/h:

Itho D-878 Cooker Hood 84cm. Maximum extraction power: 570 m³/h, Type of extraction: Ducted, Noise level: 52 dB. Type: Built-in. Bulb power: 15 W, Number of bulbs: 2 bulb(s). Power consumption (typical): 225 W. Width: 838 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.