This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Itho Cooker Hood 100cm D 7456 RVS Wall-mounted Stainless steel 840 m³/h

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Itho
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cooker Hood 100cm D 7456 RVS
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D7456
Category
Metal part used for covering a cooker.
Cooker Hoods
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Itho: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6293
This statistic is based on the 96951 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:50:41
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Itho Cooker Hood 100cm D 7456 RVS Wall-mounted Stainless steel 840 m³/h:
This short summary of the Itho Cooker Hood 100cm D 7456 RVS Wall-mounted Stainless steel 840 m³/h data-sheet is auto-generated and uses the product title and the first six key specs.

Itho Cooker Hood 100cm D 7456 RVS, 840 m³/h, Ducted, Wall-mounted, Stainless steel, Metal, 1 pc(s)

Long summary description Itho Cooker Hood 100cm D 7456 RVS Wall-mounted Stainless steel 840 m³/h:
This is an auto-generated long summary of Itho Cooker Hood 100cm D 7456 RVS Wall-mounted Stainless steel 840 m³/h based on the first three specs of the first five spec groups.

Itho Cooker Hood 100cm D 7456 RVS. Maximum extraction power: 840 m³/h, Type of extraction: Ducted. Type: Wall-mounted, Product colour: Stainless steel. Grease filter type: Metal, Number of filters: 1 pc(s). Motor power: 275 W, Power consumption (typical): 355 W. Width: 1000 mm, Depth: 700 mm, Height: 560 mm