Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Itho D 7416 RVS Cooker Hood 120cm 840 m³/h Wall-mounted Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Itho
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D 7416 RVS Cooker Hood 120cm
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D7416
Category
Metal part used for covering a cooker.
Cooker Hoods
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byItho: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5810
This statistic is based on the 90425 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88406 free Open Icecat users.
Info modified on: 04 Apr 2019 05:50:41
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Itho D 7416 RVS Cooker Hood 120cm 840 m³/h Wall-mounted Stainless steel:
This short summary of the Itho D 7416 RVS Cooker Hood 120cm 840 m³/h Wall-mounted Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Itho D 7416 RVS Cooker Hood 120cm, 840 m³/h, Ducted, Wall-mounted, Stainless steel, Metal, 1 pc(s)

Long summary description Itho D 7416 RVS Cooker Hood 120cm 840 m³/h Wall-mounted Stainless steel:
This is an auto-generated long summary of Itho D 7416 RVS Cooker Hood 120cm 840 m³/h Wall-mounted Stainless steel based on the first three specs of the first five spec groups.

Itho D 7416 RVS Cooker Hood 120cm. Maximum extraction power: 840 m³/h, Type of extraction: Ducted. Type: Wall-mounted, Product colour: Stainless steel. Grease filter type: Metal, Number of filters: 1 pc(s). Motor power: 275 W, Power consumption (typical): 355 W. Width: 1198 mm, Depth: 550 mm, Height: 570 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details