Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Itho D739 Cooker Hood 90cm 320 m³/h Semi built-in (pull out) Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Itho
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D739 Cooker Hood 90cm
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D739
Category
Metal part used for covering a cooker.
Cooker Hoods
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byItho: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6940
This statistic is based on the 90415 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88394 free Open Icecat users.
Info modified on: 04 Apr 2019 05:50:40
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Itho D739 Cooker Hood 90cm 320 m³/h Semi built-in (pull out) Stainless steel:
This short summary of the Itho D739 Cooker Hood 90cm 320 m³/h Semi built-in (pull out) Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Itho D739 Cooker Hood 90cm, 320 m³/h, Ducted, 51 dB, Semi built-in (pull out), Stainless steel, 18 W

Long summary description Itho D739 Cooker Hood 90cm 320 m³/h Semi built-in (pull out) Stainless steel:
This is an auto-generated long summary of Itho D739 Cooker Hood 90cm 320 m³/h Semi built-in (pull out) Stainless steel based on the first three specs of the first five spec groups.

Itho D739 Cooker Hood 90cm. Maximum extraction power: 320 m³/h, Type of extraction: Ducted, Noise level: 51 dB. Type: Semi built-in (pull out), Product colour: Stainless steel, Bulb power: 18 W. Number of filters: 1 pc(s). Power consumption (typical): 118 W. Width: 898 mm, Height: 170 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details