Itho Cooker Hood 90cm D 7150/5 RVS, 500 m³/h, Ducted, Wall-mounted, Stainless steel, Metal, 2 pc(s)
Itho Cooker Hood 90cm D 7150/5 RVS. Maximum extraction power: 500 m³/h, Type of extraction: Ducted. Type: Wall-mounted, Product colour: Stainless steel. Grease filter type: Metal, Number of filters: 2 pc(s). Motor power: 140 W, Power consumption (typical): 180 W. Width: 898 mm, Depth: 520 mm, Height: 630 mm