Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Itho Cooker Hood 120cm D 7082/5 Black 840 m³/h Wall-mounted

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Itho
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cooker Hood 120cm D 7082/5 Black
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D7082
Category
Metal part used for covering a cooker.
Cooker Hoods
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byItho: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4293
This statistic is based on the 90357 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88327 free Open Icecat users.
Info modified on: 04 Apr 2019 05:50:38
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Itho Cooker Hood 120cm D 7082/5 Black 840 m³/h Wall-mounted:
This short summary of the Itho Cooker Hood 120cm D 7082/5 Black 840 m³/h Wall-mounted data-sheet is auto-generated and uses the product title and the first six key specs.

Itho Cooker Hood 120cm D 7082/5 Black, 840 m³/h, Ducted, Wall-mounted, Black, Metal, 4 pc(s)

Long summary description Itho Cooker Hood 120cm D 7082/5 Black 840 m³/h Wall-mounted:
This is an auto-generated long summary of Itho Cooker Hood 120cm D 7082/5 Black 840 m³/h Wall-mounted based on the first three specs of the first five spec groups.

Itho Cooker Hood 120cm D 7082/5 Black. Maximum extraction power: 840 m³/h, Type of extraction: Ducted. Type: Wall-mounted, Product colour: Black. Grease filter type: Metal, Number of filters: 4 pc(s). Motor power: 275 W, Power consumption (typical): 315 W. Width: 1198 mm, Depth: 520 mm, Height: 630 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details