Itho D-613 Cooker Hood 60cm Built-under White 320 m³/h

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10895
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Itho D-613 Cooker Hood 60cm Built-under White 320 m³/h:

Itho D-613 Cooker Hood 60cm, 320 m³/h, Ducted, 50 dB, Built-under, White, 15 W

Long summary description Itho D-613 Cooker Hood 60cm Built-under White 320 m³/h:

Itho D-613 Cooker Hood 60cm. Maximum extraction power: 320 m³/h, Type of extraction: Ducted, Noise level: 50 dB. Type: Built-under, Product colour: White. Bulb power: 15 W, Bulb type: Halogen. Power consumption (typical): 115 W. Width: 600 mm, Depth: 180 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.