location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

itek WinPower 2000 uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 1600 W 3 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
itek Check ‘itek’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WinPower 2000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ITUWPP2K
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8032539912792
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘itek’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by itek: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67127
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points itek WinPower 2000 uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 1600 W 3 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Double-conversion (Online)
  • - 2 kVA 1600 W
  • - 3 AC outlet(s)
  • - 12 V 9 Ah
  • - Black
More>>>
Short summary description itek WinPower 2000 uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 1600 W 3 AC outlet(s):
This short summary of the itek WinPower 2000 uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 1600 W 3 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

itek WinPower 2000, Double-conversion (Online), 2 kVA, 1600 W, 55 V, 300 V, 40/70 Hz

Long summary description itek WinPower 2000 uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 1600 W 3 AC outlet(s):
This is an auto-generated long summary of itek WinPower 2000 uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 1600 W 3 AC outlet(s) based on the first three specs of the first five spec groups.

itek WinPower 2000. UPS topology: Double-conversion (Online), Output power capacity: 2 kVA, Output power: 1600 W. AC outlet types: Type F, AC outlets quantity: 3 AC outlet(s). Battery capacity: 9 Ah, Battery voltage: 12 V, Battery recharge time: 4 h. Product colour: Black, Display type: LCD. Width: 145 mm, Depth: 397 mm, Height: 220 mm

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
2 kVA
Output power *
1600 W
Input operation voltage (min) *
55 V
Input operation voltage (max) *
300 V
Input frequency *
40/70 Hz
Output operation voltage (min)
100 V
Output operation voltage (max)
240 V
Output voltage regulation
1%
Efficiency
89%
Power factor
0.99
Crest factor
3:1
Noise level
50 dB
Audible alarm(s)
Yes
Ports & interfaces
AC outlet types
Type F
Ports & interfaces
AC outlets quantity
3 AC outlet(s)
Number of type F outputs
3
USB 2.0 ports quantity
1
RS-232 ports
1
Battery
Battery capacity
9 Ah
Battery voltage
12 V
Number of battery cells
4
Battery recharge time
4 h
Design
Product colour *
Black
Display type
LCD
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 90%
Weight & dimensions
Width
145 mm
Depth
397 mm
Height
220 mm
Weight
17 kg
Brand Image Product code Product Stock Price from
itek WinPower 1000 uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 800 W 3 AC outlet(s) itek WinPower 1000 uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 800 W 3 AC outlet(s)
(show image)
ITUWPP1K WinPower 1000 0.00
(excl. VAT)
0 (incl. VAT)
itek WinPower 3000 uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2400 W 4 AC outlet(s) itek WinPower 3000 uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2400 W 4 AC outlet(s)
(show image)
ITUWPP3K WinPower 3000 0.00
(excl. VAT)
0 (incl. VAT)