Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

iTek ITMS144W mice USB Laser 800 DPI

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iTek
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ITMS144W
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ITMS144W
Category
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used in PCs.- Bluetooth is another modern (wireless) connection method.
Mice
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iTek: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 08 Jul 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3991
This statistic is based on the 81706 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 08-07-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 79844 free Open Icecat users.
Info modified on: 28 Jun 2018 16:07:18
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description iTek ITMS144W mice USB Laser 800 DPI:
This short summary of the iTek ITMS144W mice USB Laser 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

iTek ITMS144W, Laser, USB, 800 DPI

Long summary description iTek ITMS144W mice USB Laser 800 DPI:
This is an auto-generated long summary of iTek ITMS144W mice USB Laser 800 DPI based on the first three specs of the first five spec groups.

iTek ITMS144W. Movement detection technology: Laser, Device interface: USB, Movement resolution: 800 DPI, Buttons quantity: 3

Input device
Device interface *
The ports (sockets) where the device connects with other devices.
USB
Purpose *
What the product is used for.
Office
Buttons quantity *
The number of buttons that there are in/on the product.
3
Movement detection technology *
Laser
Movement resolution *
800 DPI
Recommended usage *
What the product should be used for, and how it should be used (e.g. ambient temperature).
Notebook
Input device
Scroll
Move displayed text or graphics in a particular direction on a computer screen in order to view different parts of them.
Yes
System requirements
Windows operating systems supported
Windows vesions wich can be used with the device.
Windows 2000,Windows 98SE,Windows ME
Other features
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Mouse dimensions (WxDxH)
101 x 59 x 32 mm
Customer service details