location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

itek ITMG316W mouse RF Wireless Laser 800 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
itek Check ‘itek’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ITMG316W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ITMG316W
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘itek’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by itek: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40755
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 13:33:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points itek ITMG316W mouse RF Wireless Laser 800 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Laser 800 DPI
  • - RF Wireless 10 m
  • - Buttons quantity: 5
More>>>
Short summary description itek ITMG316W mouse RF Wireless Laser 800 DPI:
This short summary of the itek ITMG316W mouse RF Wireless Laser 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

itek ITMG316W, Laser, RF Wireless, 800 DPI

Long summary description itek ITMG316W mouse RF Wireless Laser 800 DPI:
This is an auto-generated long summary of itek ITMG316W mouse RF Wireless Laser 800 DPI based on the first three specs of the first five spec groups.

itek ITMG316W. Movement detection technology: Laser, Device interface: RF Wireless, Movement resolution: 800 DPI, Buttons quantity: 5

Mouse
Purpose *
Office
Device interface *
RF Wireless
Movement detection technology *
Laser
Scroll
Yes
Buttons quantity *
5
Movement resolution
800 DPI
Recommended usage
Laptop
Mouse
Frequency band
2.4 GHz
Ergonomics
Wireless range
10 m
System requirements
Windows operating systems supported
Windows 2000, Windows 98SE, Windows ME
Other features
Mouse dimensions (WxDxH)
101 x 59 x 32 mm