Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

iTek ITMG310W RF Wireless Laser 800DPI mice

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iTek
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ITMG310W
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ITMG310W
Category
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used in PCs.- Bluetooth is another modern (wireless) connection method.
Mice
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iTek: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 08 Jul 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3644
This statistic is based on the 78035 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 08-07-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 76224 free Open Icecat users .
Info modified on: 19 May 2018 03:16:40
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description iTek ITMG310W RF Wireless Laser 800DPI mice:
This short summary of the iTek ITMG310W RF Wireless Laser 800DPI mice data-sheet is auto-generated and uses the product title and the first six key specs.

iTek ITMG310W, Laser, RF Wireless, 800 DPI

Long summary description iTek ITMG310W RF Wireless Laser 800DPI mice:
This is an auto-generated long summary of iTek ITMG310W RF Wireless Laser 800DPI mice based on the first three specs of the first five spec groups.

iTek ITMG310W. Movement detection technology: Laser, Device interface: RF Wireless, Movement resolution: 800 DPI, Buttons quantity: 5

Input device
Device interface *
The ports (sockets) where the device connects with other devices.
RF Wireless
Purpose *
What the product is used for.
Office
Buttons quantity *
The number of buttons that there are in/on the product.
5
Movement detection technology *
Laser
Movement resolution *
800 DPI
Recommended usage *
What the product should be used for, and how it should be used (e.g. ambient temperature).
Notebook
Input device
Scroll
Move displayed text or graphics in a particular direction on a computer screen in order to view different parts of them.
Yes
Frequency band
A small section of the spectrum of radio communication frequencies, in which channels are usually used or set aside for the same purpose e.g.for a channel on FM radio; for mobile networks to communicate with mobile phones.
2.4
Wireless range
10 m
System requirements
Windows operating systems supported
Windows vesions wich can be used with the device.
Windows 2000,Windows 98SE,Windows ME
Other features
Mouse dimensions (WxDxH)
100 x 63 x 35 mm
Customer service details