location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

itek GGF computer monitor 62.2 cm (24.5") 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
itek Check ‘itek’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GGF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ITMF24I141FHD
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8056157880769
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘itek’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by itek: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 178345
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points itek GGF computer monitor 62.2 cm (24.5") 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 62.2 cm (24.5") LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 144 Hz 1 ms
  • - NVIDIA G-SYNC AMD FreeSync Flicker-free technology
  • - 22 W
Long product name itek GGF computer monitor 62.2 cm (24.5") 1920 x 1080 pixels Full HD LED Black :
The long product name of itek GGF computer monitor 62.2 cm (24.5") 1920 x 1080 pixels Full HD LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24.5” FLAT, 1920x1080, Fast IPS, 144Hz, 16:9, 1ms G2G, HAS, 2xHDMI, DP, USB, Speaker, HDR, Adaptive Sync
More>>>
Short summary description itek GGF computer monitor 62.2 cm (24.5") 1920 x 1080 pixels Full HD LED Black:
This short summary of the itek GGF computer monitor 62.2 cm (24.5") 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

itek GGF, 62.2 cm (24.5"), 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description itek GGF computer monitor 62.2 cm (24.5") 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of itek GGF computer monitor 62.2 cm (24.5") 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

itek GGF. Display diagonal: 62.2 cm (24.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black

Display
Display diagonal *
62.2 cm (24.5")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Response time *
1 ms
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Maximum refresh rate *
144 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
High Dynamic Range (HDR) 400
Colour depth
8 bit
sRGB coverage (typical)
99%
Performance
NVIDIA G-SYNC *
Yes
AMD FreeSync *
Yes
Flicker-free technology
Yes
Low Blue Light technology
Yes
Multimedia
Number of speakers
2
RMS rated power
6 W
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Market positioning *
Gaming
Product colour *
Black
Frameless design
Yes
Ports & interfaces
USB Type-A downstream ports quantity
1
DVI port
No
HDMI *
Yes
HDMI ports quantity
2
HDMI version
1.2
DisplayPorts quantity
1
Audio input
Yes
Headphone out *
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Height adjustment *
No
Power
Power consumption (typical) *
22 W
Power consumption (standby) *
0.5 W
Input current
3 A
Weight & dimensions
Width (with stand)
558.3 mm
Depth (with stand)
204.1 mm
Height (with stand)
565.5 mm
Width (without stand)
558.3 mm
Depth (without stand)
47.6 mm
Height (without stand)
329.7 mm
Weight (without stand)
4.45 kg
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort