location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ITB MB5040 TV mount/stand 101.6 cm (40") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ITB Check ‘ITB’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MB5040
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MB5040
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts & Stands Check ‘ITB’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ITB: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5720
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2020 11:12:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ITB MB5040 TV mount/stand 101.6 cm (40") Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 40 kg
  • - Minimum screen size: 66 cm (26") Maximum screen size: 101.6 cm (40") Wall
  • - Minimum VESA mount: 200 x 100 mm Maximum VESA mount: 400 x 400 mm
  • - Number of displays supported: 1
  • - Black
More>>>
Short summary description ITB MB5040 TV mount/stand 101.6 cm (40") Black:
This short summary of the ITB MB5040 TV mount/stand 101.6 cm (40") Black data-sheet is auto-generated and uses the product title and the first six key specs.

ITB MB5040, 66 cm (26"), 101.6 cm (40"), 40 kg, 200 x 100 mm, 400 x 400 mm, Black

Long summary description ITB MB5040 TV mount/stand 101.6 cm (40") Black:
This is an auto-generated long summary of ITB MB5040 TV mount/stand 101.6 cm (40") Black based on the first three specs of the first five spec groups.

ITB MB5040. Maximum weight capacity: 40 kg, Minimum screen size: 66 cm (26"), Maximum screen size: 101.6 cm (40"), Minimum VESA mount: 200 x 100 mm, Maximum VESA mount: 400 x 400 mm. Distance to the wall (min): 2 cm, Distance to the wall (max): 2 cm. Product colour: Black