Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Black, Silver
- - Maximum weight capacity: 50 kg
- - Panel mounting interface: 300 x 300,400 x 200,400 x 300,400 x 400,400 x 600,600 x 400
More>>>
Short summary description ITB EBFA-511 monitor mount accessory:
This short summary of the ITB EBFA-511 monitor mount accessory data-sheet is auto-generated and uses the product title and the first six key specs.
ITB EBFA-511, Black, Silver, 50 kg, 300 x 300,400 x 200,400 x 300,400 x 400,400 x 600,600 x 400, EBFA-512, EBFA-513
Long summary description ITB EBFA-511 monitor mount accessory:
This is an auto-generated long summary of ITB EBFA-511 monitor mount accessory based on the first three specs of the first five spec groups.
ITB EBFA-511. Product colour: Black, Silver, Maximum weight capacity: 50 kg, Panel mounting interface: 300 x 300,400 x 200,400 x 300,400 x 400,400 x 600,600 x 400