Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Itama Easy SO suspension lighting Recessed E27 6 W Beige A, A+, A++, B, C, D

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Itama
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Easy SO
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SOEASTOL
Category
Indoor lighting that hangs from the ceiling.
Suspension Lighting
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byItama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1516
This statistic is based on the 96359 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94187 free Open Icecat users.
Info modified on: 11 Dec 2020 10:17:55
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Itama Easy SO suspension lighting Recessed E27 6 W Beige A, A+, A++, B, C, D :
The short editorial description of Itama Easy SO suspension lighting Recessed E27 6 W Beige A, A+, A++, B, C, D

1 x 6W, LED, E27, 3000 K, 600 lm, IP20
More>>>
Short summary description Itama Easy SO suspension lighting Recessed E27 6 W Beige A, A+, A++, B, C, D:
This short summary of the Itama Easy SO suspension lighting Recessed E27 6 W Beige A, A+, A++, B, C, D data-sheet is auto-generated and uses the product title and the first six key specs.

Itama Easy SO, Recessed, Beige, Metal, Dining room, Living room, IP20, 1 bulb(s)

Long summary description Itama Easy SO suspension lighting Recessed E27 6 W Beige A, A+, A++, B, C, D:
This is an auto-generated long summary of Itama Easy SO suspension lighting Recessed E27 6 W Beige A, A+, A++, B, C, D based on the first three specs of the first five spec groups.

Itama Easy SO. Mounting type: Recessed, Product colour: Beige, Housing material: Metal. Number of bulbs: 1 bulb(s), Fitting/cap type: E27, Bulb power: 6 W. Certification: CE. AC input voltage: 220-240 V. Height (max): 180 cm, Diameter: 12.5 cm