location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ISY 4H UCFF Black, Silver N2820 BGA 1170 2.13 GHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ISY Check ‘ISY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ISYNUC4C2H-BASE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8055681880061
Category:
Computer chassis plus motherboard.
PC/Workstation Barebones Check ‘ISY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ISY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9623
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Nov 2020 15:01:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ISY 4H UCFF Black, Silver N2820 BGA 1170 2.13 GHz
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - UCFF Black, Silver
  • - Built-in processor Intel N2820 2.13 GHz
  • - SO-DIMM Maximum internal memory: 8 GB DDR3L-SDRAM
  • - HDD & SSD 2.5"
  • - On-board graphics card Intel® HD Graphics
  • - Ethernet LAN Wi-Fi
Long product name ISY 4H UCFF Black, Silver N2820 BGA 1170 2.13 GHz :
The long product name of ISY 4H UCFF Black, Silver N2820 BGA 1170 2.13 GHz. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Celeron N2820, HDMI, Wifi, Lan, No OS, 4H
More>>>
ISY 4H UCFF Black, Silver N2820 BGA 1170 2.13 GHz:
The official description of ISY 4H UCFF Black, Silver N2820 BGA 1170 2.13 GHz as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ISY NUC 4H represents a revolution in the design of ultra-compact devices, it includes more features, including support for hard drives from 2.5 "up to a height 9.5mm and 5V power in a small form factor and innovative. This solution fully scalable computing is equipped with Intel R Celeron T fourth generation. NUC Intel The engine provides a flexible and customizable to manage your PC for home theater, PC for media servers and intelligent computing for small spaces or to any destination imaginable.


Do you want to build a home theater PC (HTPC) or a personal cloud? The units NUC with Intel R Celeron R processor give you complete control over your digital media. The video interface * HDMI, the door infrared sensor, and support for 2.5-inch internal hard drive will provide extraordinary entertainment experience, to create a digital media center or a personal cloud for your media files with a solution in format 11 x 11 cm that fits in the palm of your hand.

Short summary description ISY 4H UCFF Black, Silver N2820 BGA 1170 2.13 GHz:
This short summary of the ISY 4H UCFF Black, Silver N2820 BGA 1170 2.13 GHz data-sheet is auto-generated and uses the product title and the first six key specs.

ISY 4H, UCFF, Mini PC barebone, BGA 1170, DDR3L-SDRAM, Ethernet LAN, 36 W

Long summary description ISY 4H UCFF Black, Silver N2820 BGA 1170 2.13 GHz:
This is an auto-generated long summary of ISY 4H UCFF Black, Silver N2820 BGA 1170 2.13 GHz based on the first three specs of the first five spec groups.

ISY 4H. Chassis type: UCFF, Product type: Mini PC barebone. Processor socket: BGA 1170, BIOS type: EEPROM. Supported memory types: DDR3L-SDRAM, Maximum internal memory: 8 GB. Supported storage drive types: HDD & SSD. Ethernet LAN (RJ-45) ports: 1. Bluetooth version: 4.0. Cooling type: Active. Power supply: 36 W

Processor
Processor manufacturer
Intel
Processor family
Intel® Celeron®
Processor model
N2820
Processor cores
2
Processor threads
2
Processor boost frequency
2.39 GHz
Processor frequency
2.13 GHz
Built-in processor *
Yes
Processor lithography
22 nm
L2 cache
1 MB
Thermal Design Power (TDP)
7.5 W
Processor codename
Bay Trail
Processor series
Intel Celeron Processor N2000 Series for Mobile
CPU configuration (max)
1
Memory
Memory slots type *
SO-DIMM
Maximum internal memory
8 GB
Supported memory clock speeds
1066, 1333, 1600 MHz
Supported memory types
DDR3L-SDRAM
Memory channels
Single-channel
Memory bandwidth (max)
8.53 GB/s
Memory voltage
1.35 V
Storage
Supported storage drive types *
HDD & SSD
Storage drive sizes supported *
2.5"
Number of storage drives supported
1
Graphics
On-board graphics card *
Yes
Graphics card family
Intel
On-board graphics card model
Intel® HD Graphics
Number of displays supported
1
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
HDMI ports quantity *
1
HDMI version
1.4a
Headphone outputs
1
Ethernet LAN (RJ-45) ports *
1
DC-in jack
Yes
Expansion slots
PCI Express slots version
2.0
Mini PCI Express slots
1
Design
Chassis type *
UCFF
Product colour *
Black, Silver
Cooling type *
Active
LED indicators
Yes
PC health monitoring
Temperature
Cable lock slot
Yes
Cable lock slot type
Kensington
VESA mounting
Yes
Panel mounting interface
75 x 75,100 x 100 mm
Product type *
Mini PC barebone
Performance
Motherboard form factor
UCFF
Processor socket
BGA 1170
Performance
Number of processors supported
1
Compatible processor series
Intel® Celeron®
BIOS type
EEPROM
BIOS memory size
64 Mbit
Audio output channels
7.1 channels
Processor special features
Embedded options available
No
Intel® Virtualization Technology (Intel® VT)
VT-x
Intel Rapid Storage Technology
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel 64
Yes
Idle States
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
No
Execute Disable Bit
Yes
Intel Smart Connect Technology
Yes
Conflict-Free
Yes
Intel Virtualization Technology (VT-x)
Yes
Certificates
Certification
UL 60950-1, CAN / CSA-C22.2 No. 60950-1, EN 60950-1, IEC 60950-1, FCC 47 CFR Title I, Part 15 A / B, ICES-003, EN 55022, EN 55024, EN 55022, VCCI V-3, V-4, KN-2, KN-24, CNS 13438, CISPR 22, RoHS
Software
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Operating system installed
No
Power
Power supply type *
External AC adapter
Power supply
36 W
AC adapter output voltage
12 V
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 70 °C
Packaging content
Power cord included
Yes
AC adapter included
Yes
Quick start guide
Yes
Other features
Internal memory
8 GB