iStarUSA TC-750PD1 network switch component Power supply

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6559
Info modified on:
21 Oct 2022, 10:14:32
Long product name iStarUSA TC-750PD1 network switch component Power supply:

Build-to-Order - 750W PS2 ATX Switching Power Supply

Short summary description iStarUSA TC-750PD1 network switch component Power supply:

iStarUSA TC-750PD1, Power supply, Black, Over current, Over voltage, Overheating, Overload, Short circuit, Under voltage, 120000 h, FCC B, CISPR 22 B, BSMI B, 750 W

Long summary description iStarUSA TC-750PD1 network switch component Power supply:

iStarUSA TC-750PD1. Product type: Power supply, Product colour: Black, Power protection features: Over current, Over voltage, Overheating, Overload, Short circuit, Under voltage. Total power: 750 W, AC input voltage: 100 - 240 V, AC input frequency: 47 - 63 Hz. Safety: CUL (UL 60950), TUV EN60950, CB (IEC 950), CE, CCC, Certification: IEC1000-3-2, D. Width: 150.1 mm, Depth: 160 mm, Height: 86.1 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.