iStarUSA TC-650PD2 power supply unit 650 W ATX Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15524
Info modified on:
10 Aug 2024, 08:38:18
Long product name iStarUSA TC-650PD2 power supply unit 650 W ATX Silver:

Build-to-Order - 650W, PS2, ATX, Switching Power Supply

Short summary description iStarUSA TC-650PD2 power supply unit 650 W ATX Silver:

iStarUSA TC-650PD2, 650 W, 100 - 240 V, 50 - 60 Hz, 76%, Non-Modular, PC

Long summary description iStarUSA TC-650PD2 power supply unit 650 W ATX Silver:

iStarUSA TC-650PD2. Total power: 650 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Cabling type: Non-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX. Product colour: Silver. Width: 150.1 mm, Depth: 180.1 mm, Height: 86.1 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.