Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

iStarUSA D407P-DE6BK computer case Rack Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iStarUSA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D407P-DE6BK
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D407P-DE6BK
Category
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iStarUSA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2914
This statistic is based on the 86463 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84487 free Open Icecat users.
Info modified on: 06 May 2019 14:39:02
The date of the most recent change of this product data-sheet in Icecat.
Long product name iStarUSA D407P-DE6BK computer case Rack Black :
The short editorial description of iStarUSA D407P-DE6BK computer case Rack Black

D407P-DE6BK, 2 x USB, 3 x 13.335 cm (5.25")
More>>>
Short summary description iStarUSA D407P-DE6BK computer case Rack Black:
This short summary of the iStarUSA D407P-DE6BK computer case Rack Black data-sheet is auto-generated and uses the product title and the first six key specs.

iStarUSA D407P-DE6BK, Rack, Server, Steel, Black, ATX,Micro ATX, 4U

Long summary description iStarUSA D407P-DE6BK computer case Rack Black:
This is an auto-generated long summary of iStarUSA D407P-DE6BK computer case Rack Black based on the first three specs of the first five spec groups.

iStarUSA D407P-DE6BK. Form factor: Rack, Type: Server, Material: Steel. Rear fans installed: 1x 80 mm, Rear fans diameters supported: 80 mm. Supported HDD sizes: 3.5". Width: 482.6 mm, Depth: 528.3 mm, Height: 177.8 mm. Dimensions (WxDxH): 482.6 x 528.3 x 177.8 mm, Supported HDD interfaces: SAS,Serial ATA,Serial ATA II,Serial ATA III

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Australia 1 distributor(s)
Customer service details