iStarUSA D213MATX-M1RD-RD computer case Rack Red

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8773
Info modified on:
07 Mar 2024, 15:34:52
Long product name iStarUSA D213MATX-M1RD-RD computer case Rack Red:

2U, microATX/mini-ITX, 2 x 3.5" Bays, SAS I/II & SATA I/II/III, 2x USB 2.0, PS2, Red

Short summary description iStarUSA D213MATX-M1RD-RD computer case Rack Red:

iStarUSA D213MATX-M1RD-RD, Rack, Server, Red, micro ATX, Mini-ITX, Aluminium, Stainless steel, 2U

Long summary description iStarUSA D213MATX-M1RD-RD computer case Rack Red:

iStarUSA D213MATX-M1RD-RD. Form factor: Rack, Type: Server, Product colour: Red. Front fans diameters supported: 80 mm. Supported HDD sizes: 3.5". Width: 482.6 mm, Depth: 389.9 mm, Height: 88.9 mm. Supported HDD interfaces: SAS, SAS-2, Serial ATA, Serial ATA II, Serial ATA III

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.