Long product name Irox CUBO-S alarm clock Silver
:
CUBO-S, Weatherforecast, thermometer, DCF77, calendar, SNOOZE
The long product name of Irox CUBO-S alarm clock Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
CUBO-S, Weatherforecast, thermometer, DCF77, calendar, SNOOZE
More>>>
Short summary description Irox CUBO-S alarm clock Silver:
This short summary of the Irox CUBO-S alarm clock Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Irox CUBO-S, Silver, LED, Blue, 68 x 68 x 68 mm
Long summary description Irox CUBO-S alarm clock Silver:
This is an auto-generated long summary of Irox CUBO-S alarm clock Silver based on the first three specs of the first five spec groups.
Irox CUBO-S. Product colour: Silver. Display type: LED, Backlight colour: Blue. Dimensions (WxDxH): 68 x 68 x 68 mm