icecat logo
Icecat: syndicator of product information via global open catalog with more than 19306371 data-sheets & 35851 brands – register (free)
Kingston Technology logo

Kingston Technology IronKey 1GB Basic S200 USB flash drive USB Type-A 2.0 Metallic

Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11163
Info modified on:
12 Feb 2024, 10:10:00
End of life date:
08 Feb 2024
Long product name Kingston Technology IronKey 1GB Basic S200 USB flash drive USB Type-A 2.0 Metallic:

1GB Basic S200, USB 2.0

Kingston Technology IronKey 1GB Basic S200 USB flash drive USB Type-A 2.0 Metallic:

Designed specifically for the needs of sensitive military, government and enterprise networks, 1GB Basic S200 USB2.0 Flash Drive is the only USB flash drive validated to meet the stringent Security Level 3 requirements of the FIPS 140-2 standard. Additionally, it protects data with strong hardware encryption, using the algorithm approved by the DoD for storing Top Secret data.

Short summary description Kingston Technology IronKey 1GB Basic S200 USB flash drive USB Type-A 2.0 Metallic:

Kingston Technology IronKey 1GB Basic S200, 1 GB, USB Type-A, 2.0, 25 MB/s, Cap, Metallic

Long summary description Kingston Technology IronKey 1GB Basic S200 USB flash drive USB Type-A 2.0 Metallic:

Kingston Technology IronKey 1GB Basic S200. Capacity: 1 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 25 MB/s, Write speed: 17 MB/s. Form factor: Cap, Product colour: Metallic

Specs
Loading...
Specs +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.