location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

iRobot Roomba 616 robot vacuum Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iRobot Check ‘iRobot’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Roomba 616
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R616040 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5060359283269
Category:
Vacuum cleaners which are operated robotically. Generally used in large industrial spaces.
Robot Vacuums Check ‘iRobot’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iRobot: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76708
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Dec 2023 15:54:24
The date of the most recent change of this product data-sheet in Icecat.
iRobot R616040 user manual (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name iRobot Roomba 616 robot vacuum Black, Silver :
The long product name of iRobot Roomba 616 robot vacuum Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Roomba 616 Vacuum Cleaning Robot, 3.6kg
More>>>
Short summary description iRobot Roomba 616 robot vacuum Black, Silver:
This short summary of the iRobot Roomba 616 robot vacuum Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

iRobot Roomba 616, Black, Silver, Round, 34 cm, 92 mm, 3.6 kg, 127 mm

Long summary description iRobot Roomba 616 robot vacuum Black, Silver:
This is an auto-generated long summary of iRobot Roomba 616 robot vacuum Black, Silver based on the first three specs of the first five spec groups.

iRobot Roomba 616. Product colour: Black, Silver, Shape: Round. Diameter: 34 cm, Height: 92 mm, Weight: 3.6 kg. Package width: 127 mm, Package depth: 393.7 mm, Package height: 444.5 mm

Smart
Smart

Seamless navigation: iAdapt Responsive Navigation uses a full suite of sensors enable Roomba to work its way in and around the nooks and crannies of your room.

Simple
Simple

Just press CLEAN: With just the press of a button, Roomba gets to work with no programming required.

Clean
Clean

Uses a combination of agitation, brushing and suction: The 3‐Stage Cleaning System uses a combination of three advanced technologies, balancing the use of debris extraction and vacuum suction.

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:19:07
Uk has collected 1 expert review for iRobot Roomba 616 robot vacuum Black, Silver and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Brand Image Product code Product Stock Price from
iRobot

iRobot Roomba 605 robot vacuum 0.5 L Bagless Black, White
(show image)
R605040 Roomba 605 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Italia 1 distributor(s)