iRobot logo

iRobot Roomba 780 robot vacuum Bagless Black, Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22857
Info modified on:
07 Mar 2024, 15:34:52
Long product name iRobot Roomba 780 robot vacuum Bagless Black, Grey:

Roomba 780, 2x HEPA, 6.3 kg

Short summary description iRobot Roomba 780 robot vacuum Bagless Black, Grey:

iRobot Roomba 780, Bagless, Black, Grey, Round, 90 min, 35 cm, 92 mm

Long summary description iRobot Roomba 780 robot vacuum Bagless Black, Grey:

iRobot Roomba 780. Dust container type: Bagless, Product colour: Black, Grey, Shape: Round. Runtime: 90 min. Diameter: 35 cm, Height: 92 mm, Weight: 3.85 kg. Package width: 127 mm, Package depth: 483 mm, Package height: 546 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.