location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

iRobot Roomba 581 robot vacuum Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iRobot Check ‘iRobot’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Roomba 581
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58104
Category:
Vacuum cleaners which are operated robotically. Generally used in large industrial spaces.
Robot Vacuums Check ‘iRobot’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iRobot: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29163
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2018 10:55:33
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name iRobot Roomba 581 robot vacuum Black :
The long product name of iRobot Roomba 581 robot vacuum Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Roomba 581, 6580g
More>>>
Short summary description iRobot Roomba 581 robot vacuum Black:
This short summary of the iRobot Roomba 581 robot vacuum Black data-sheet is auto-generated and uses the product title and the first six key specs.

iRobot Roomba 581, Black, Round, 6.58 kg

Long summary description iRobot Roomba 581 robot vacuum Black:
This is an auto-generated long summary of iRobot Roomba 581 robot vacuum Black based on the first three specs of the first five spec groups.

iRobot Roomba 581. Product colour: Black, Shape: Round. Package weight: 6.58 kg

Source Testseek summary Average rating
Reviews
Updated:
2011-10-28 12:12:13
Uk has collected 7 expert reviews for iRobot Roomba 581 robot vacuum Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
theregister.co.uk
Updated:
2011-10-28 12:12:11
As readers of my Samsung Navibot review will know, I’m not much of a person for housework, and tend to leave it for special occasions. So, it was with something of a sense of relief that I received iRobot’s Roomba 581 to test. iRobot's Roomba 581: dust...
Bottom line It may lack the hi-tech camera-based mapping of the competition, but the iRobot Roomba 581 cleans well, comes with a good set of accessories, and makes a good job of avoiding cables and other traps. Great for grubby gadget fans, but still a bit expens...
75%