Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

iRobot Roomba 564 Pet Black,Silver robot vacuum

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iRobot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Roomba 564 Pet
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
56404
Category
Vacuum cleaners which are operated robotically. Generally used in large industrial spaces.
robot vacuums
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iRobot: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 06 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8921
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 06-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 09 Feb 2017 04:06:33
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name iRobot Roomba 564 Pet Black,Silver robot vacuum :
The short editorial description of iRobot Roomba 564 Pet Black,Silver robot vacuum

Roomba 564 Pet, 6250g
More>>>
Short summary description iRobot Roomba 564 Pet Black,Silver robot vacuum:
This short summary of the iRobot Roomba 564 Pet Black,Silver robot vacuum data-sheet is auto-generated and uses the product title and the first six key specs.
iRobot Roomba 564 Pet, Black, Silver, 6.25 kg
Long summary description iRobot Roomba 564 Pet Black,Silver robot vacuum :

iRobot Roomba 564 Pet. Colour of product: Black, Silver. Package weight: 6.25 kg

This is an auto-generated long summary of iRobot Roomba 564 Pet Black,Silver robot vacuum based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-11-13
Testseek has collected 2 expert reviews for iRobot Roomba 564 Pet and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
60%