Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

iRobot Scooba 385 Grey robot vacuum

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iRobot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Scooba 385
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
38504 show
Show alternative article codes used in the online market place
Category
Vacuum cleaners which are operated robotically. Generally used in large industrial spaces.
robot vacuums
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iRobot: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 06 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 19265
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 06-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 18 Oct 2017 10:31:12
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name iRobot Scooba 385 Grey robot vacuum :
The short editorial description of iRobot Scooba 385 Grey robot vacuum

Scooba 385, 7200g, APS
More>>>
Short summary description iRobot Scooba 385 Grey robot vacuum:
This short summary of the iRobot Scooba 385 Grey robot vacuum data-sheet is auto-generated and uses the product title and the first six key specs.
iRobot Scooba 385, Grey, 7.2 kg
Long summary description iRobot Scooba 385 Grey robot vacuum :

iRobot Scooba 385. Colour of product: Grey. Package weight: 7.2 kg

This is an auto-generated long summary of iRobot Scooba 385 Grey robot vacuum based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-09-15
Testseek has collected 6 expert reviews for iRobot Scooba 385 and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
73%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-07
If you're not a fan of vacuuming, then surely you would have to agree that its uglier brute of a cousin, mopping, is even less enjoyable. Thankfully the iRobot Roomba robot vacuum cleaner has an equally helpful floor-cleaning counterpart: the Scooba 3...
Good Cleans well, easy to take apart and clean, mops the floor for you!...
Bad Very loud, soap is not sold in Australia, expensive...
Bottom line The iRobot Scooba 385 floor-washing machine delivered good results during our tests. It is painfully loud, but it's probably not as painful as actually mopping floors yourself. It also uses considerably less water than conventional mopping...
80%