location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

iRiver S Series S100 4GB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iRiver Check ‘iRiver’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
S Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S100 4GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S100-4BLK
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘iRiver’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iRiver: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9315
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 07:27:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points iRiver S Series S100 4GB Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flash memory 4 GB
  • - LCD 7.19 cm (2.83") 340 x 320 pixels Touchscreen
  • - Audio formats supported: APE, ASF, FLAC, MP3, OGG, WAV, WMA
  • - 90 dB Equalizer
  • - FM radio Voice recording
  • - Continuous audio playback time: 42 h Lithium Polymer (LiPo)
Long product name iRiver S Series S100 4GB Black :
The long product name of iRiver S Series S100 4GB Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

S100 4GB, 2.83" (240 x 320), MP3, FM, USB 2.0, Black
More>>>
Short summary description iRiver S Series S100 4GB Black:
This short summary of the iRiver S Series S100 4GB Black data-sheet is auto-generated and uses the product title and the first six key specs.

iRiver S Series S100 4GB, 4 GB, LCD, FM radio, 77 g, Black

Long summary description iRiver S Series S100 4GB Black:
This is an auto-generated long summary of iRiver S Series S100 4GB Black based on the first three specs of the first five spec groups.

iRiver S Series S100 4GB. Total storage capacity: 4 GB. Display: LCD, Touchscreen. FM radio. Voice recording. Continuous audio playback time: 42 h. Weight: 77 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2012-01-13 02:12:04
Uk has collected 4 expert reviews for iRiver S Series S100 4GB Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
trustedreviews.com
Updated:
2012-01-13 02:12:04
Portable DAB radios have failed to capture the public's interest in the same way as MP3 players. Maybe radio is just not cool these days. Not swayed by the prospect of jumping into a rather niche puddle, iRiver made the S100 - a media player equipped with...
Good Stylish design, DAB+ support, Good lossless format support...
Bad Real-world DAB performance is poor, Patchy interface, Weak EQ...
Bottom line The iRiver S100 is a slim, stylish and well-made media player that's technically future-proofed thanks to its inclusion of DAB support. However, a very patchy interface and real-world DAB performance that's miles away from what you'd get with a home set c...
60%