location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ION Audio TAILGATER docking speaker 2.0 channels 16 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ION Audio Check ‘ION Audio’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TAILGATER
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TAILGATER show
Show alternative article codes used in the online market place
Category:
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers Check ‘ION Audio’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ION Audio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13486
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ION Audio TAILGATER docking speaker 2.0 channels 16 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.0 channels
  • - 16 W
  • - 4 Ω
  • - iPod
  • - Black
Long product name ION Audio TAILGATER docking speaker 2.0 channels 16 W Black :
The long product name of ION Audio TAILGATER docking speaker 2.0 channels 16 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ultra-portable sound system for iPod
More>>>
Short summary description ION Audio TAILGATER docking speaker 2.0 channels 16 W Black:
This short summary of the ION Audio TAILGATER docking speaker 2.0 channels 16 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

ION Audio TAILGATER, 2.0 channels, 16 W, 4 Ω, iPod, Black, 8 h

Long summary description ION Audio TAILGATER docking speaker 2.0 channels 16 W Black:
This is an auto-generated long summary of ION Audio TAILGATER docking speaker 2.0 channels 16 W Black based on the first three specs of the first five spec groups.

ION Audio TAILGATER. Audio output channels: 2.0 channels, RMS rated power: 16 W, Impedance: 4 Ω. Apple docking compatibility: iPod. Product colour: Black. Battery life (max): 8 h. Width: 317.5 mm, Depth: 241.3 mm, Height: 355.6 mm

Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 04:23:11
Uk has collected 9 expert reviews for ION Audio TAILGATER docking speaker 2.0 channels 16 W Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
uk.askmen.com
Updated:
2014-05-15 01:40:34
ION Audio's Tailgater consists of an amplifier, audio inputs, docking station for your iPod and big speakers all in one box. We've seen our share of iPod docking stations , but this one is the Godzilla of docks, or perhaps the Dockzilla. It is huge, heavy...
82%
techreviewsource.com
Updated:
2011-08-10 04:23:01
The Tailgater from ION Audio does exactly what the name suggests, it provides a portable audio solution. It's a single speaker system with microphone, musical instrument, auxiliary inputs, and an iPod/iPhone dock connection to play audio from a va...
Good Rugged, sturdy design, Adjustable iPod/iPhone dock, Auxiliary & instrument inputs, Excellent battery life & audio quality...
Bad No remote control, No fine audio adjustment...
90%
maclife.com
Updated:
2011-08-10 04:23:05
iPods are great, and we’re rarely without one. But sometimes a pair of earbuds just isn’t enough--especially when you want some tunes for a backyard BBQ or basement dance party, or perhaps your favorite Lemonheads record just doesn’t sound right unless...
Good Internal rechargeable battery. Guitar and mic inputs. Loud and compact.
Bad Highs and lows can be muffled. Not iPhone compatible. Master volume knob feels a bit flimsy.
Bottom line The Tailgater is a convenient way to bring some music to your next party, and instrument and mic inputs make it useful for musicians and karaoke nuts alike.Tailgater...
80%
askmen.com
Updated:
2011-08-10 04:23:11
ION Audio's Tailgater is an extra-large dock for your iPod that features speakers, amplifier, inputs for microphones and other audio sources. It has heavy-duty construction with a carry handle and, most importantly, ION Audio's Tailgater has a built-in...
82%
Country Distributor
United Kingdom 1 distributor(s)