location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ION Audio Max LP Wood

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ION Audio Check ‘ION Audio’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Max LP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ION MAX LP
Category:
Devices used to play records (vinyls) of music or speech recordings.
Audio Turntables Check ‘ION Audio’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ION Audio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6062
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name ION Audio Max LP Wood :
The long product name of ION Audio Max LP Wood. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Conversion Turntable, with Stereo Speakers
More>>>
Short summary description ION Audio Max LP Wood:
This short summary of the ION Audio Max LP Wood data-sheet is auto-generated and uses the product title and the first six key specs.

ION Audio Max LP, Wood, Wool, 33 1/3,45,78 RPM, 3.5 mm, DC, AUX, USB

Long summary description ION Audio Max LP Wood:
This is an auto-generated long summary of ION Audio Max LP Wood based on the first three specs of the first five spec groups.

ION Audio Max LP. Product colour: Wood, Housing material: Wool, Nominal speeds: 33 1/3,45,78 RPM. Headphone connectivity: 3.5 mm. Power supply type: DC. Cables included: AUX, USB

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:10:46
Uk has collected 3 expert reviews for ION Audio Max LP Wood and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
chipchick.com
Updated:
2016-11-14 21:10:46
What is old is new again and that can be said of the record player. Sure, we all love to stream our music these days, but you just can't beat the sound of a good turntable. The record player has been going through a renaissance period. In fact, it has bee...
Good Retro look with a modern feel. Versatile turntable with many input options. Software is easy to use. Budget friendly, The...
Bad Builtin speakers are weak on sound and quality. Not impressed with the look of the dust cover...
Bottom line If you are looking to dust off the old LPs and give them a spin, the Ion Audio Max LP is a good solution that is also extremely versatile. It won't break the bank and the slim form factor fits in with any room. I loved the inclusion of the speakers, b...
0%