location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ION Audio FILM 2 SD MK2 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ION Audio Check ‘ION Audio’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FILM 2 SD MK2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FILM2SDMK2 show
Show alternative article codes used in the online market place
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘ION Audio’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ION Audio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62825
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name ION Audio FILM 2 SD MK2 Silver :
The long product name of ION Audio FILM 2 SD MK2 Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

35mm Film and Slide Scanner
More>>>
Short summary description ION Audio FILM 2 SD MK2 Silver:
This short summary of the ION Audio FILM 2 SD MK2 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

ION Audio FILM 2 SD MK2, Silver, TFT, 5 MP, SD, SDHC, USB, 272 kg

Long summary description ION Audio FILM 2 SD MK2 Silver:
This is an auto-generated long summary of ION Audio FILM 2 SD MK2 Silver based on the first three specs of the first five spec groups.

ION Audio FILM 2 SD MK2. Product colour: Silver, Display: TFT. Megapixel (approx.): 5 MP, Compatible memory cards: SD, SDHC. Interface: USB, Pallet gross weight: 272 kg. Products per pallet: 240 pc(s), Master (outer) case height: 320 mm, Master (outer) case width: 290 mm. Pallet dimensions (W x D x H): 1000 x 1200 x 0 mm, Case or master carton quantity: 10 pc(s), Case or master carton weight: 9.9 kg

Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 17:06:25
Uk has collected 1 expert review for ION Audio FILM 2 SD MK2 Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
ION Audio

ION Audio SLIDES 2 PC MK2 Black, Silver
(show image)
SLIDES2PCMK2 SLIDES 2 PC MK2 0.00
(excl. VAT)
0 (incl. VAT)