Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega Zip Drive 100MB ATAPI int 20pk 100MB zip drive

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Zip Drive 100MB ATAPI int 20pk
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM224950?20PK
Category
Medium-capacity removable disk storage system
zip drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9336
This statistic is based on the 74548 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72824 free Open Icecat users .
Info modified on: 29 Mar 2017 11:07:13
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Iomega Zip Drive 100MB ATAPI int 20pk 100MB zip drive :
The short editorial description of Iomega Zip Drive 100MB ATAPI int 20pk 100MB zip drive

Zip 100MB ATAPI Internal 20pk
More>>>

Iomega Zip Drive 100MB ATAPI int 20pk 100MB zip drive:
The official marketing text of Iomega Zip Drive 100MB ATAPI int 20pk 100MB zip drive as supplied by the manufacturer
High-speed ATAPI
Internal drive saves space on your desktop
Short summary description Iomega Zip Drive 100MB ATAPI int 20pk 100MB zip drive:
This short summary of the Iomega Zip Drive 100MB ATAPI int 20pk 100MB zip drive data-sheet is auto-generated and uses the product title and the first six key specs.
Iomega Zip Drive 100MB ATAPI int 20pk, IDE, 101 x 164 x 25 mm
Long summary description Iomega Zip Drive 100MB ATAPI int 20pk 100MB zip drive :

Iomega Zip Drive 100MB ATAPI int 20pk. Interface: IDE. Dimensions (WxDxH): 101 x 164 x 25 mm

This is an auto-generated long summary of Iomega Zip Drive 100MB ATAPI int 20pk 100MB zip drive based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Ports & interfaces
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
IDE
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
101 x 164 x 25 mm
Technical details
Storage capacity *
The maximum storage capability of the product.
100 MB
Seek time
Time necessary to find data on medium.
29 ms
X