location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega 3TB Prestige USB 3.0 external hard drive 3.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3TB Prestige USB 3.0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
35583 show
Show alternative article codes used in the online market place
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13995
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Iomega 3TB Prestige USB 3.0 external hard drive 3.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 TB 3.5"
  • - USB Type-A 3.2 Gen 1 (3.1 Gen 1)
  • - Black
Warranty: 3 years
Long product name Iomega 3TB Prestige USB 3.0 external hard drive 3.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black :
The long product name of Iomega 3TB Prestige USB 3.0 external hard drive 3.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3TB Prestige USB 3.0 Black
More>>>
Iomega 3TB Prestige USB 3.0 external hard drive 3.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:
The official description of Iomega 3TB Prestige USB 3.0 external hard drive 3.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Iomega® Prestige™ Desktop Hard Drive USB 3.0 is a fast and affordable solution for all your storage needs. Ideal for adding capacity to your system, this stylish drive offers a sturdy metal construction and included stand. It’s the easiest way to save photos, music, videos and more! AES 256-bit hardware encryption is built-in to secure your data at home, in the office or at school. Iomega Protection Suite is included with solutions to easily backup your data and protect your computer and online experience. Software available via download. A 3-year limited warranty is included with product registration.

Short summary description Iomega 3TB Prestige USB 3.0 external hard drive 3.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:
This short summary of the Iomega 3TB Prestige USB 3.0 external hard drive 3.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega 3TB Prestige USB 3.0, 3 TB, 3.5", 3.2 Gen 1 (3.1 Gen 1), Black

Long summary description Iomega 3TB Prestige USB 3.0 external hard drive 3.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:
This is an auto-generated long summary of Iomega 3TB Prestige USB 3.0 external hard drive 3.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black based on the first three specs of the first five spec groups.

Iomega 3TB Prestige USB 3.0. HDD capacity: 3 TB, HDD size: 3.5". USB version: 3.2 Gen 1 (3.1 Gen 1). Product colour: Black

Hard drive
HDD capacity *
3 TB
HDD size *
3.5"
Type
HDD
File format system
NTFS
Ports & interfaces
USB data transfer rates
5000 Mbit/s
USB connector *
USB Type-A
USB version *
3.2 Gen 1 (3.1 Gen 1)
Features
Product colour *
Black
Housing material
Metal
Plug and Play
Yes
Security
Security algorithms
256-bit AES
Power
Bus powered *
No
External power adapter
Yes
Weight & dimensions
Weight *
1.01 kg
Packaging data
Cables included
USB
User guide
Yes
Other features
USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
USB required
Yes
DC-in jack
Yes
Compatible operating systems
Windows XP, Vista, 7 Mac OS X 10.4 - 10.6
Country Distributor
United Kingdom 1 distributor(s)