location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega 2TB Prestige USB 3.0 external hard drive 3.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2TB Prestige USB 3.0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
35582 show
Show alternative article codes used in the online market place
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7382
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Iomega 2TB Prestige USB 3.0 external hard drive 3.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 TB 3.5"
  • - USB Type-A 3.2 Gen 1 (3.1 Gen 1)
  • - Black
Warranty: 3 years
Long product name Iomega 2TB Prestige USB 3.0 external hard drive 3.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black :
The long product name of Iomega 2TB Prestige USB 3.0 external hard drive 3.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2TB Prestige USB 3.0 Black
More>>>
Iomega 2TB Prestige USB 3.0 external hard drive 3.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:
The official description of Iomega 2TB Prestige USB 3.0 external hard drive 3.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Iomega® Prestige™ Desktop Hard Drive USB 3.0 is a fast and affordable solution for all your storage needs. Ideal for adding capacity to your system, this stylish drive offers a sturdy metal construction and included stand. It’s the easiest way to save photos, music, videos and more! AES 256-bit hardware encryption is built-in to secure your data at home, in the office or at school. Iomega Protection Suite is included with solutions to easily backup your data and protect your computer and online experience. Software available via download. A 3-year limited warranty is included with product registration.

Short summary description Iomega 2TB Prestige USB 3.0 external hard drive 3.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:
This short summary of the Iomega 2TB Prestige USB 3.0 external hard drive 3.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega 2TB Prestige USB 3.0, 2 TB, 3.5", 3.2 Gen 1 (3.1 Gen 1), Black

Long summary description Iomega 2TB Prestige USB 3.0 external hard drive 3.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:
This is an auto-generated long summary of Iomega 2TB Prestige USB 3.0 external hard drive 3.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black based on the first three specs of the first five spec groups.

Iomega 2TB Prestige USB 3.0. HDD capacity: 2 TB, HDD size: 3.5". USB version: 3.2 Gen 1 (3.1 Gen 1). Product colour: Black

Hard drive
HDD capacity *
2 TB
HDD size *
3.5"
Type
HDD
File format system
NTFS
Ports & interfaces
USB data transfer rates
5000 Mbit/s
USB connector *
USB Type-A
USB version *
3.2 Gen 1 (3.1 Gen 1)
Features
Product colour *
Black
Housing material
Metal
Plug and Play
Yes
Security
Security algorithms
256-bit AES
Power
Bus powered *
No
External power adapter
Yes
Weight & dimensions
Weight *
1.01 kg
Packaging data
Cables included
USB
User guide
Yes
Other features
USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
USB required
Yes
DC-in jack
Yes
Compatible operating systems
Windows XP, Vista, 7 Mac OS X 10.4 - 10.6
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 21:42:25
Uk has collected 14 expert reviews for Iomega 2TB Prestige USB 3.0 external hard drive 3.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
pcauthority.com.au
Updated:
2015-09-10 21:42:25
The name may sound a little overblown, but with its black brushed-metal exterior the Prestige looks and feels like a premium piece of kit. The power switch at the back is a nice touch, too – it’s a small thing, but with other manufacturers offering fid...
Bottom line Find out why the Iomega Prestige is our USB 3.0 desktop drive Labs Winner...
0%
pcadvisor.co.uk
Updated:
2015-09-10 21:42:25
It’s not the fastest drive in the desktop category, but Iomega’s Prestige is neatly designed, affordable, and includes a useful set of software. The Prestige is easily the slimmest and most compact of the desktop drives reviewed here, measuring just 31...
Bottom line There’s definitely some room for improvement in the Prestige’s performance. However, its slimline design, encryption and additional software features will still appeal to many home and business users...
80%
alphr.com
Updated:
2015-09-10 21:42:25
The name may sound a little overblown, but with its black brushed-metal exterior the Prestige looks and feels like a premium piece of kit. The power switch at the back is a nice touch, too – it's a small thing, but with other manufacturers offering fiddly...
Bottom line Avoid the 3TB model, but otherwise this drive offers an awful lot for the money...
83%
expertreviews.co.uk
Updated:
2015-09-10 21:42:25
Iomega’s Prestige desktop hard disk looks incredibly sleek in brushed aluminium, just like its mobile counterpart, the Iomega Prestige Mobile. This 3½in version can be positioned horizontally or vertically using the supplied stand. It also has USB3 sup...
Bottom line The Prestige has performance, style and a great software bundle, but isn’t the cheapest per gigabyte...
80%