location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega ScreenPlay TV Link DX HD Black Full HD Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ScreenPlay
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TV Link DX HD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
35046 show
Show alternative article codes used in the online market place
Category:
Media players unite your network with your home entertainment center, allowing you to share, access, and enjoy your digital media, whether it's music, videos, or photos, in the comfort of your living room. Some media players even have a built-in hard disk, so you can store your favourite movies or music and enjoy them without having your computer on.
Digital Media Players Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30326
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Iomega ScreenPlay TV Link DX HD Black Full HD Wi-Fi :
The long product name of Iomega ScreenPlay TV Link DX HD Black Full HD Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1080p High-Definition (60fps), HDMI, Ethernet, Composite Video, Optical Audio, USB 2.0
More>>>
Iomega ScreenPlay TV Link DX HD Black Full HD Wi-Fi:
The official description of Iomega ScreenPlay TV Link DX HD Black Full HD Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Overview
The Iomega® ScreenPlay® TV Link DX HD Media Player will change how you experience digital entertainment in your home. Access videos, movies, photos and music on the Internet and enjoy it all on your own large screen TV. With more media formats supported (including H.264, WMV, RMVB) and brilliant 1080p HD quality for a magnificent picture and superior sound, you’ll enjoy your digital content even more! The ScreenPlay TV Link is DLNA certified for easy streaming to anywhere in your house and offers a convenient way to view your own digital content. Just connect the digital storage you already own (USB flash drives, external hard drive, camera, etc.) to your TV and enjoy!

Features:
- Non-stop Entertainment - Stream movies from Netflix (US only) and music from Pandora (US only); Access videos, movies, and photos on the Internet using the built-in web browser.
- Outstanding Quality - 1080p HD video playback; DivX® Plus™ HD certified, Dolby Digital Audio and DTS for superior sound.
- Supports Many Formats - Extensive audio and video compatibility including H.264, WMV, RMVB, MPEG-1/2/4, DivX®.
- Easy Setup - Easy connection to your entertainment system with HDMI, Composite Video, and Optical Audio cable connections.
- DLNA Certified® - Includes media player functionality allowing you to stream content from anywhere in the house.

Short summary description Iomega ScreenPlay TV Link DX HD Black Full HD Wi-Fi:
This short summary of the Iomega ScreenPlay TV Link DX HD Black Full HD Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega ScreenPlay TV Link DX HD, Black, BMP, GIF, JPG, PNG, TIF, AVCHD, DivX, FLV, WMV, Xvid, SMI, SRT, SSA, SUB, AAC, MP3, OGG, WAV, WMA, DLNA, DivX Plus HD

Long summary description Iomega ScreenPlay TV Link DX HD Black Full HD Wi-Fi:
This is an auto-generated long summary of Iomega ScreenPlay TV Link DX HD Black Full HD Wi-Fi based on the first three specs of the first five spec groups.

Iomega ScreenPlay TV Link DX HD. Product colour: Black, Image formats supported: BMP, GIF, JPG, PNG, TIF, Video compression formats: AVCHD, DivX, FLV, WMV, Xvid. Supported file systems: ext2, ext3, FAT32, HFS+, NTFS. HD type: Full HD, Frame rate: 60 fps. Networking features: Fast Ethernet. Width: 110 mm, Depth: 30 mm, Height: 175 mm

Features
Product colour *
Black
Image formats supported *
BMP, GIF, JPG, PNG, TIF
Video compression formats
AVCHD, DivX, FLV, WMV, Xvid
Subtitle formats supported
SMI, SRT, SSA, SUB
Audio formats supported
AAC, MP3, OGG, WAV, WMA
Certification
DLNA, DivX Plus HD
Storage
Supported file systems
ext2, ext3, FAT32, HFS+, NTFS
Video
HD type *
Full HD
Full HD
Yes
Frame rate
60 fps
Ports & interfaces
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
3
Composite video out *
1
Digital audio optical out *
1
DC-in jack
Yes
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Networking features
Fast Ethernet
Ergonomics
On/off switch
Yes
Weight & dimensions
Width
110 mm
Depth
30 mm
Height
175 mm
Weight
295 g
Packaging content
Remote control included
Yes
Cables included
Composite, HDMI
Quick start guide
Yes
AC adapter included
Yes
System requirements
Internet connection required
Yes
Mac compatibility
Yes
Other features
Compatible operating systems
Windows XP, Windows Vista, Windows 7 Mac OS X 10.5 - 10.6
Compliance industry standards
802.11b/g/n
Supported data transfer rates
10/100 Mbit/s
Audio/video cable
Yes
Connectivity technology
Wired & Wireless
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 12:28:25
Uk has collected 11 expert reviews for Iomega ScreenPlay TV Link DX HD Black Full HD Wi-Fi and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
digitalversus.com
Updated:
2011-09-27 12:28:02
The full QWERTY keyboard obviously piqued our curiosity. It has been designed above all as the ideal companion to the few available Internet applications. Most interesting is the Internet browser. Though not Flash compatible, it displays sites well eno...
Good Multimedia compatability, Internet browser is easy to work your way around thanks to the ... ... keyboard remote, Displays miniatures of album covers, posters or photos, Wifi dongle comes with...
Bad No SDHC reader, No full bitstream for DTS HD MA and Dolby Digital plus...
Bottom line The compatibility of this streamer is a real strength, as is the potential offered by the interface. The networking is fine when you're using the wired connection but is a bit laborious with the wi-fi...
80%
tech2.com
Updated:
2011-10-09 02:06:34
HD Media Players are now more or less known as single-function-devices with the continuous rise of gaming consoles and 3D Blu-Ray Media Players, which offer much more in terms of features and functionality. Iomega recently launched the Iomega ScreenP...
Bottom line The Iomega ScreenPlay TV Link DX HD Media Player retails for Rs. 8,999. It might not be on the cheaper side, but with the looks, quality and features, this just might be the budget media player you're looking for to complement your TV. Tags: HD Media P...
70%
techtree.com
Updated:
2011-11-11 02:20:35
Expert Review Rs 9000The most common way of watching movies or playing songs these days is by simply downloading digital media or by ripping the optical media you own. It is a fact that optical discs are not really as popular a preferred medium for th...
Good Plays most popular media file format; Three USB ports; Easy-to-use interface; Multiple input and output options; Wireless and wired connectivity with DLNA, QWERTY remote control for internet activity.
Bad Remote control is cumbersome with unconventional design for media control; Intermittently sluggish response; No memory card reader.
70%
Country Distributor
United Kingdom 1 distributor(s)