location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega ScreenPlay DX HD Media Player Black Full HD Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ScreenPlay
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DX HD Media Player
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
35042
Category:
Media players unite your network with your home entertainment center, allowing you to share, access, and enjoy your digital media, whether it's music, videos, or photos, in the comfort of your living room. Some media players even have a built-in hard disk, so you can store your favourite movies or music and enjoy them without having your computer on.
Digital Media Players Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55316
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Iomega ScreenPlay DX HD Media Player Black Full HD Wi-Fi :
The long product name of Iomega ScreenPlay DX HD Media Player Black Full HD Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ScreenPlay DX HD Media Player - 2TB, HDMI, USB 2.0, Ethernet, WiFi, 1080p HD, QWERTY keypad remote, Black
More>>>
Iomega ScreenPlay DX HD Media Player Black Full HD Wi-Fi:
The official description of Iomega ScreenPlay DX HD Media Player Black Full HD Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Overview
The Iomega® ScreenPlay® DX HD Media Player will change how you experience digital entertainment in your home -- bringing you internet access right to your TV! Enjoy TV programs, movies, videos, music and photos. And with more media formats (including H.264, WMV, RMVB), brilliant 1080p HD quality for a magnificent picture and superior sound you’ll enjoy it all even more. Plus, ScreenPlay DX is DLNA certified for easy streaming to anywhere in the house. Iomega Protection Suite software is included to ensure all your digital content is safe and secure.

Short summary description Iomega ScreenPlay DX HD Media Player Black Full HD Wi-Fi:
This short summary of the Iomega ScreenPlay DX HD Media Player Black Full HD Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega ScreenPlay DX HD Media Player, Black, BMP, GIF, JPG, PNG, TIF, ASF, AVCHD, DivX, H.264, mkv, mp4, RMVB, WMV, Xvid, AAC, MP3, OGG, WAV, WMA, DLNA, 2.05 TB

Long summary description Iomega ScreenPlay DX HD Media Player Black Full HD Wi-Fi:
This is an auto-generated long summary of Iomega ScreenPlay DX HD Media Player Black Full HD Wi-Fi based on the first three specs of the first five spec groups.

Iomega ScreenPlay DX HD Media Player. Product colour: Black, Image formats supported: BMP, GIF, JPG, PNG, TIF, Video compression formats: ASF, AVCHD, DivX, H.264, mkv, mp4, RMVB, WMV, Xvid. HDD capacity: 2.05 TB. HD type: Full HD. Connectivity technology: Wired & Wireless

Features
Product colour *
Black
Image formats supported *
BMP, GIF, JPG, PNG, TIF
Video compression formats
ASF, AVCHD, DivX, H.264, mkv, mp4, RMVB, WMV, Xvid
Audio formats supported
AAC, MP3, OGG, WAV, WMA
Certification
DLNA
Storage
HDD capacity
2.05 TB
Video
HD type *
Full HD
Full HD
Yes
Ports & interfaces
HDMI ports quantity *
1
USB 2.0 ports quantity *
3
Audio (L/R) out *
1
Ports & interfaces
Component video (YPbPr/YCbCr) out *
1
Composite video out *
1
Digital audio optical out *
1
DC-in jack
Yes
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Packaging content
Remote control included
Yes
System requirements
Mac compatibility
Yes
Other features
Connectivity technology
Wired & Wireless