location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega ScreenPlay DX 1TB Black Full HD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ScreenPlay
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ScreenPlay DX 1TB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
35040 show
Show alternative article codes used in the online market place
Category:
Media players unite your network with your home entertainment center, allowing you to share, access, and enjoy your digital media, whether it's music, videos, or photos, in the comfort of your living room. Some media players even have a built-in hard disk, so you can store your favourite movies or music and enjoy them without having your computer on.
Digital Media Players Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37655
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Oct 2019 14:21:02
The date of the most recent change of this product data-sheet in Icecat.
Long product name Iomega ScreenPlay DX 1TB Black Full HD :
The long product name of Iomega ScreenPlay DX 1TB Black Full HD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ScreenPlay DX HD Multimedia, USB2.0, 1TB
More>>>
Iomega ScreenPlay DX 1TB Black Full HD:
The official description of Iomega ScreenPlay DX 1TB Black Full HD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy non-stop entertainment with the Iomega ScreenPlay DX HD Media Player. With up to 2TB of storage, you can keep your entire digital collection all in one place to enjoy anytime. Also, directly link to many popular Internet sites and access videos, movies, photos and music and enjoy it all on your own large screen TV in full 1080p high definition.

The ScreenPlay DX offers the following high-end features for a great price:
-Direct access to many popular Internet sites.
-Crystal clear quality with 1080p HD video playback.
-Extensive audio and video format support including H.264, WMV, RMVB, MPEG-1/2/4 (part 2, ASP), DivX®, DivX Plus™ HD (MKV), XviD, AVI(Xvid, AVC, MPEG1/2/4), ISO, VOB, MP4, MOV, MKV.
-DLNA certified® for easy streaming to anywhere in the house.
-WiFi adapter and full QWERTY remote included.
-Easy connection to your entertainment system .
-Easy navigation with interactive menus.

Short summary description Iomega ScreenPlay DX 1TB Black Full HD:
This short summary of the Iomega ScreenPlay DX 1TB Black Full HD data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega ScreenPlay DX 1TB, Black, JPG, DivX, H.264, MKV, MOV, MP4, RMVB, VOB, WMV, XviD, 2 TB, 1.02 TB, Full HD

Long summary description Iomega ScreenPlay DX 1TB Black Full HD:
This is an auto-generated long summary of Iomega ScreenPlay DX 1TB Black Full HD based on the first three specs of the first five spec groups.

Iomega ScreenPlay DX 1TB. Product colour: Black, Image formats supported: JPG, Video compression formats: DivX, H.264, MKV, MOV, MP4, RMVB, VOB, WMV, XviD. Maximum storage capacity: 2 TB, HDD capacity: 1.02 TB. HD type: Full HD. Width: 203 mm, Depth: 157 mm, Height: 47 mm. Connectivity technology: Wired

Features
Product colour *
Black
Image formats supported *
JPG
Video compression formats
DivX, H.264, MKV, MOV, MP4, RMVB, VOB, WMV, XviD
Storage
Maximum storage capacity
2 TB
HDD capacity
1.02 TB
Video
HD type *
Full HD
Full HD
Yes
Ports & interfaces
USB 2.0 ports quantity *
2
Weight & dimensions
Width
203 mm
Depth
157 mm
Height
47 mm
Weight
1.2 kg
Packaging content
Remote control included
Yes
Other features
Connectivity technology
Wired
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 12:43:33
Uk has collected 19 expert reviews for Iomega ScreenPlay DX 1TB Black Full HD and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
computeractive.co.uk
Updated:
2011-09-27 12:37:33
The Screenplay DX HD is the latest addition to Iomega's range of media players.Like its predecessors, it is essentially a large hard disk that also includes a set of video connectors. It can be attached to a television set so you can enjoy the music, p...
Good Competitive price; supports a wide range of music and video file formats...
Bad Interface still isn't up to scratch, especially for albums...
Bottom line A versatile media player, but marred by its limited browser interface...
60%
digitalversus.com
Updated:
2011-09-27 12:41:33
The full QWERTY keyboard obviously piqued our curiosity. It has been designed above all as the ideal companion to the few available Internet applications. Most interesting is the Internet browser. Though not Flash compatible, it displays sites well eno...
Good Multimedia compatibility, Internet browser is easy to work your way around thanks to the ... ... keyboard remote, Displays miniatures of album covers, posters or photos, Wifi dongle comes with...
Bad No SDHC reader, No full bitstream for DTS HD MA and Dolby Digital plus...
Bottom line The compatibility of this streamer is a real strength, as is the potential offered by the interface. The networking is fine when you're using the wired connection but is a bit laborious with the wi-fi...
80%
alphr.com
Updated:
2011-09-27 12:42:33
On paper, Iomega's new media streamer ticks every box. Hook it up to your home network, via either Gigabit Ethernet or the bundled wireless adapter, and it will pick up and play audio and video files in every popular format, including MKV and VOB. With u...
Bottom line All the features you could ask for, but it's severely let down by a half-baked interface...
50%
pcadvisor.co.uk
Updated:
2011-10-12 04:24:39
The Iomega ScreenPlay DX HD is a media player you can connect directly to your TV, as a home entertainment repository. Netbooks and laptops like the Apple Macbook Air are showing up that optical discs (like CD/DVD) are less relevant today, with Home Th...
Bottom line The Iomega ScreenPlay DX HD Media Player is a good buy with its compact form factor, wide multimedia format support and inbuilt storage. Being part of the media player generation that is sufficiently powered to play Full-HD movies without breaking into...
80%
macworld.co.uk
Updated:
2011-10-12 04:24:47
This latest addition to Iomega’s ScreenPlay range is certainly an improvement over previous models, but it does still have one or two rough edges. The ScreenPlay DX HD is a neat and compact little device that includes either a 1TB or 2TB hard disk, so...
Good Up to 2TB storage; supports wide range of audio/video formats; WiFi adaptor included...
Bad Erratic music track listing in browser interface...
60%
pcworld.in
Updated:
2011-10-12 04:24:43
The is a you can connect directly to your TV, as a home entertainment repository. and like the are showing up that optical discs (like CD/DVD) are less relevant today, with Home Theatre media players simply mirroring this trend. With the ability t...
Good Compact form factor, 1TB storage is builtin, Ethernet connectivity available, Optional WiFi support...
Bad The remote control is hard to use, User interface could have used the remote better...
Bottom line The Iomega ScreenPlay DX HD Media Player offers a compact form factor, wide multimedia format support and inbuilt storage. Belonging to the media player generation that is sufficiently powered to play Full-HD movies without breaking into a sweat, is a...
84%
thinkdigit.com
Updated:
2011-10-12 04:24:49
For long, the WD Live Hub has been the undisputed king of the HD media player world, with built-in storage capacity. However, the Iomega ScreenPlay DX is a very solid alternative. With 1TB internal storage, good-looking design, a unique yet completely...
Bottom line The DX (1TB) is retailing in the market for about Rs 13k, while the WD Live Hub is available for about Rs 10k- Rs 10.5k. Weirdly, this is more than the Rs 12,999 box price of the device that Iomega sent us! However, the performance on offer is excellen...
60%
Brand Image Product code Product Stock Price from
Iomega ScreenPlay DX 2TB Black Full HD 2.05 TB Wi-Fi Iomega ScreenPlay DX 2TB Black Full HD 2.05 TB Wi-Fi
(show image)
35043 ScreenPlay DX 2TB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)