location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega eGo Select 2.0TB external hard drive 2.05 TB 7200 RPM 3.5" USB 2.0 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
eGo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Select 2.0TB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
34975
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12487
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jan 2019 17:40:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Iomega eGo Select 2.0TB external hard drive 2.05 TB 7200 RPM 3.5" USB 2.0 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.05 TB 3.5" 7200 RPM
  • - Maximum data transfer rate: 480 Mbit/s
  • - USB 2.0
  • - Black
Long product name Iomega eGo Select 2.0TB external hard drive 2.05 TB 7200 RPM 3.5" USB 2.0 Black :
The long product name of Iomega eGo Select 2.0TB external hard drive 2.05 TB 7200 RPM 3.5" USB 2.0 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Select Portable HD, USB 2.0, 2.0TB, 3.5", Black
More>>>
Iomega eGo Select 2.0TB external hard drive 2.05 TB 7200 RPM 3.5" USB 2.0 Black:
The official description of Iomega eGo Select 2.0TB external hard drive 2.05 TB 7200 RPM 3.5" USB 2.0 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Easy-to-use - Simple USB 2.0 interface; just plug and play with no external power supply required.
- Stylish & Durable – now more compact and available in a newly designed black finish.
- Compact – Ultraportable fits easily into a shirt or pocket.
- Preformatted for PC’s – Ready to use with Windows PC’s

Short summary description Iomega eGo Select 2.0TB external hard drive 2.05 TB 7200 RPM 3.5" USB 2.0 Black:
This short summary of the Iomega eGo Select 2.0TB external hard drive 2.05 TB 7200 RPM 3.5" USB 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega eGo Select 2.0TB, 2.05 TB, 3.5", 2.0, 7200 RPM, Black

Long summary description Iomega eGo Select 2.0TB external hard drive 2.05 TB 7200 RPM 3.5" USB 2.0 Black:
This is an auto-generated long summary of Iomega eGo Select 2.0TB external hard drive 2.05 TB 7200 RPM 3.5" USB 2.0 Black based on the first three specs of the first five spec groups.

Iomega eGo Select 2.0TB. HDD capacity: 2.05 TB, HDD size: 3.5". USB version: 2.0. HDD speed: 7200 RPM. Product colour: Black

Hard drive
HDD capacity *
2.05 TB
HDD speed *
7200 RPM
HDD size *
3.5"
Type
HDD
Storage drive buffer size
8 MB
Ports & interfaces
Wi-Fi *
No
Ethernet LAN *
No
Maximum data transfer rate *
480 Mbit/s
USB connector *
USB
USB version *
2.0
eSATA
No
FireWire 400
No
FireWire 800
No
Features
Product colour *
Black
LED indicators
Yes
Weight & dimensions
Width
115 mm
Depth
195 mm
Height
38 mm
Weight *
880 g
Packaging data
User guide
Yes
Other features
USB 2.0 ports quantity
1
Internal
No
Material
Plastic
Country Distributor
United Kingdom 1 distributor(s)