Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega eGo™ Portable HD, Mac Edition, FireWire 800/FireWire 400/USB 2.0 320GB external hard drive Red

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
eGo™ Portable HD, Mac Edition, FireWire 800/FireWire 400/USB 2.0 320GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
34625
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4019976346254
Category
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24914
This statistic is based on the 87169 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85154 free Open Icecat users.
Info modified on: 10 Jan 2019 17:14:50
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Year
Long product name Iomega eGo™ Portable HD, Mac Edition, FireWire 800/FireWire 400/USB 2.0 320GB external hard drive Red :
The short editorial description of Iomega eGo™ Portable HD, Mac Edition, FireWire 800/FireWire 400/USB 2.0 320GB external hard drive Red

eGo™ Portable HD, Mac Edition, FireWire 800/FireWire 400/USB 2.0 320GB, Ruby Red
More>>>
Iomega eGo™ Portable HD, Mac Edition, FireWire 800/FireWire 400/USB 2.0 320GB external hard drive Red:
The official marketing text of Iomega eGo™ Portable HD, Mac Edition, FireWire 800/FireWire 400/USB 2.0 320GB external hard drive Red as supplied by the manufacturer

Great aluminum design and multiple connections too! With one FireWire® 800 port, one FireWire 400 port, and one USB 2.0 port, the Iomega® eGo™ Portable Hard Drive offers triple interface versatility for Mac® users and a stylish design. These drives are formatted HFS+ for a great out-of-the-box experience. Plus, the Iomega Drop GuardTM feature protects the drive when dropped from up to 1.3 m. EMC Retrospect, Iomega QuikProtect, and MozyHome™ Online backup software is included with purchase. Available in Ruby Red and Silver in up to 500GB (capacities vary per color).

Short summary description Iomega eGo™ Portable HD, Mac Edition, FireWire 800/FireWire 400/USB 2.0 320GB external hard drive Red:
This short summary of the Iomega eGo™ Portable HD, Mac Edition, FireWire 800/FireWire 400/USB 2.0 320GB external hard drive Red data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega eGo™ Portable HD, Mac Edition, FireWire 800/FireWire 400/USB 2.0 320GB, 320 GB, 5400 RPM, Red

Long summary description Iomega eGo™ Portable HD, Mac Edition, FireWire 800/FireWire 400/USB 2.0 320GB external hard drive Red:
This is an auto-generated long summary of Iomega eGo™ Portable HD, Mac Edition, FireWire 800/FireWire 400/USB 2.0 320GB external hard drive Red based on the first three specs of the first five spec groups.

Iomega eGo™ Portable HD, Mac Edition, FireWire 800/FireWire 400/USB 2.0 320GB. HDD capacity: 320 GB, HDD speed: 5400 RPM. Product colour: Red

Hard drive
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
320 GB
HDD speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Type
Characteristics of the device.
HDD
Ports & interfaces
FireWire 400
FireWire-interface with a data transmission speed of 400 Mbit/s (50MB/s). FireWire is a serial computer bus technology designed as replacement of SCSI and is based on the IEEE 1394 and 1394b standards.
Yes
FireWire 800
Yes
Features
Product colour *
The colour e.g. red, blue, green, black, white.
Red
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
227 g
Width
The measurement or extent of something from side to side.
89 mm
Weight & dimensions
Depth
The distance from the front to the back of something.
143 mm
Height
The measurement of the product from head to foot or from base to top.
16 mm
Other features
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
USB cable
USB
Internal
The product is built in.
No
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Supported data transfer rates
Rates at which data can be transferred. May vary according to network configurations.
USB 2.0 - 480 Mbits/s / FW 400 - 400 Mbits/s / FW 800 - 800 Mbits/s
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 2000 Professional; XP; Windows Vista Mac OS X 10.1 - 10.5
FireWire cable
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 15:01:43
Uk has collected 12 expert reviews for Iomega eGo™ Portable HD, Mac Edition, FireWire 800/FireWire 400/USB 2.0 320GB external hard drive Red and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 15:01:43
Nl heeft 12 proffesionele recensies verzameld voor Iomega eGo™ Portable HD, Mac Edition, FireWire 800/FireWire 400/USB 2.0 320GB externe harde schijf Rood. Het gemiddelde van deze proffesionele recensies is 78 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
78%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 15:01:43
Fr a recueilli 12 avis d’experts pour Iomega eGo™ Portable HD, Mac Edition, FireWire 800/FireWire 400/USB 2.0 320GB disque dur externe 320 Go Rouge et la note moyenne est de 78 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
78%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 15:01:43
De hat 12 Expertenmeinungen über Iomega eGo™ Portable HD, Mac Edition, FireWire 800/FireWire 400/USB 2.0 320GB Externe Festplatte Rot eingeholt. Das duchschnittliche Epertenrating ist 78 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
78%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 15:01:43
Testseek ha raccolto 12 recensioni da parte di esperti per Iomega eGo™ Portable HD, Mac Edition, FireWire 800/FireWire 400/USB 2.0 320GB disco rigido esterno Rosso e la valutazione media da parte degli esperti è di 78 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
78%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 15:01:43
Es ha coleccionado 12 opiniones de expertos para Iomega eGo™ Portable HD, Mac Edition, FireWire 800/FireWire 400/USB 2.0 320GB disco duro externo Rojo y la calificación media es 78 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
78%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 15:01:43
Dk har samlet 12 ekspertanmeldelser for Iomega eGo™ Portable HD, Mac Edition, FireWire 800/FireWire 400/USB 2.0 320GB ekstern harddisk Rød og den gennemsnitlige ekspertbedømmelse er 78 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
78%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 15:01:43
Se har samlat in 12 experttester för Iomega eGo™ Portable HD, Mac Edition, FireWire 800/FireWire 400/USB 2.0 320GB externa hårddiskar Röd och det genomsnittliga betyget är 78 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
78%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 15:01:43
Es has recollit 12 revisions d'experts per Iomega eGo™ Portable HD, Mac Edition, FireWire 800/FireWire 400/USB 2.0 320GB disc dur extern Vermell i la qualificació mitjana dels experts és de 78 sobre 100. La puntuació mitjana reflecteix l'opinió de la comunitat d'experts sobre este producte. Feu clic a continuació i utilitzeu Testseek per veure totes les qualificacions, premis de productes i conclusions.
78%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 15:01:43
Testseek има добиено 12 оцени од експерти за Iomega eGo™ Portable HD, Mac Edition, FireWire 800/FireWire 400/USB 2.0 320GB надворешен хард диск Црвена, при што просечната оцена на експертите е 78 од 100. Просечната оцена го отсликува погледот на експертите кон овој производ. Кликнете долу и употребете го Testseek за да извршите преглед на сите оцени, наградите со кои се има здобиено производот, и заклучоците.
78%
Source Review comments Score
techradar.com
Updated:
2011-08-17 15:01:43
The Desktop Mac Edition of Iomega's eGo can be laid flat or used in a vertical position, using the supplied stand. Its casing is plastic, but clearly styled to match the brushed aluminium finish of the iMac or the Mac Pro. A grilled front makes it an e...
Good Decent performance, FireWire and USB, Styled to match Macs...
Bad No USB hub...
60%
pcadvisor.co.uk
Updated:
2011-08-17 15:01:43
The Iomega eGo portable hard drive is also available in a Mac edition, with both FireWire 400 and FireWire 800 ports for faster data transfer Housed in a smart aluminium case in coloured shiny lacquer, the Iomega eGo Portable Hard Drive Mac Edition i...
Bottom line While we enjoyed the better-than-USB 2.0 speeds available with FireWire in Mac OS X, we found that write speeds over FireWire were strangely compromised in Windows. If you’re looking for a FireWire drive with good cross-platform compatibility, there a...
70%
macworld.co.uk
Updated:
2011-08-17 15:01:43
Iomega’s new eGo drive is light and portable; in fact it’s just slightly larger than an iPhone. While the unit is sleek, it still has its design quirks. The activity light is at the rear of the drive next to the ports, it’s bright so you’ll know it’s o...
Good Fast file copy test results; compact, stylish and durable; bus-powered...
Bad Slow file duplication and Photoshop test results...
80%
digitalartsonline.co.uk
Updated:
2011-08-17 15:01:43
Most portable hard drives are dull grey bricks, so Iomegas sleek and shiny eGo line stands out. The company has recently updated the Mac Editions of its line, which include USB 2.0 and FireWire ports, so were taking a look at the 500GB version. Th...
80%
techradar.com
Updated:
2011-08-17 15:01:43
The new Iomega eGo Mac drive is certainly more attractive than its predecessor, which looked like a hightech hipflask. Its light and portable too, and offers USB 2.0, FireWire 400 and FireWire 800 connectivity, with a cable for each bundled with the d...
Good Good value for money, Light and transportable, Solid performance...
Bad LED awkwardly placed...
80%
electronicsme.com
Updated:
2011-08-17 15:01:43
iomega eGo 34629 Mac Edition - Ruby Red. It provides several advantages over traditional external hard drives, yet the price is reasonable and average for the eGo's capacity. And to satisfy the versatility that you need, this model features USB 2.0, Fi...
Bottom line The iomega eGo 34629 Mac Edition - Ruby Red hard drive doesn't surprise us as far as performance or durability, but it is overall a good external hard drive that is rugged enough to withstand drops and compact enough to transport when needed. The price...
68%
maclife.com
Updated:
2011-08-17 15:01:43
No matter how big the hard drives in our Macs get, there’s still never enough storage. And while flash drives are handy, there are plenty of occasions when we need way more space for data--whether it’s carting around an entire issue’s worth of InDesign...
Good Connectivity options. Plenty fast. Formatted for Mac.
Bad Painfully bright LED. Triple interface makes drive a bit large. Bundled software is dissappointing. No carrying case.
Bottom line Despite the fact that its bundled software choked on Mac OS 10.6, the triple interface eGo is a solid, sturdy option for shuttling data between multiple Macs.eGo Portable Hard Drive, Mac Edition...
80%
macworld.com
Updated:
2011-08-17 15:01:43
Iomega eGo 500GB Product:eGo Mac Edition 500GBRating (Scale) 5 - Superior4 - Very Good3 - Good2 - Fair1 - PoorProsFast file copy test results; compact, stylish, and durable; bus-powered.ConsSlow file duplication and Photoshop test results.CompanyIomega...
Good Fast file copy test results; compact, stylish, and durable; bus-powered.
Bad Slow file duplication and Photoshop test results.
Bottom line The eGo has improved significantly over the older version of the eGo, offering faster speed and a better software bundle. While not the fastest portable drive on today’s market, fans of Iomega will appreciate the rock-solid warranty and versatile ba...
80%
Digitaltrends.com
Updated:
2011-08-17 15:01:43
For Mac owners, deciding between USB and FireWire interfaces can be an agonizing decision. While USB has the advantage of near-universal compatibility, the rarer FireWire 800 standard offers better speed, and to make matters worse, FireWire 400 is slo...
80%
pcmag.com
Updated:
2011-08-17 15:01:43
Iomega got its name dragged through the muck for producing some poor products, the worst being the Zip 100 back in the 1990s and the ScreenPlay in 2006. Over the past few years, Iomega products have improved, and the eGo Portable Hard Drive Mac Edit...
Good Compact, pocketable size. High-capacity drive. Good drop rating. Comes with all necessary cables. Compatible with Mac OS 10.1—10.5+. Speedy transfers.
Bad Requires Internet connection to download software. Case is a fingerprint magnet. Drive light is a little too bright.
Bottom line The Iomega eGo Mac Edition gives Apple users a triple interface drive for all the files that dont fit on their internal drives. Compatibility back to Mac OS 10.1 is a plus...
80%
electronista.com
Updated:
2011-08-17 15:01:43
Iomegas new eGo Mac Edition portable hard drives feature multiple interface connections, aluminum construction, shock protection and software bundles. Each 2.5-inch drive arrives pre-formatted to HFS+ for Mac systems, although users can also reformat...
Good Small and lightweight, Bus powered, No fan necessary, Fast transfers on FW800, Crossplatform support for drive and software, Attractive form factor, Cables included...
Bad Fairly hot during heavy use...
90%
Show all
Country Distributor
Österreich 1 distributor(s)
Customer service details
X