location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega eGo™ Portable HD, Mac Edition, FireWire 800/FireWire 400/USB 2.0 320GB external hard drive Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
eGo™ Portable HD, Mac Edition, FireWire 800/FireWire 400/USB 2.0 320GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
34624
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4019976346247
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27485
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Year
Long product name Iomega eGo™ Portable HD, Mac Edition, FireWire 800/FireWire 400/USB 2.0 320GB external hard drive Silver :
The long product name of Iomega eGo™ Portable HD, Mac Edition, FireWire 800/FireWire 400/USB 2.0 320GB external hard drive Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

eGo™ Portable HD, Mac Edition, FireWire 800/FireWire 400/USB 2.0 320GB, Silver
More>>>
Iomega eGo™ Portable HD, Mac Edition, FireWire 800/FireWire 400/USB 2.0 320GB external hard drive Silver:
The official description of Iomega eGo™ Portable HD, Mac Edition, FireWire 800/FireWire 400/USB 2.0 320GB external hard drive Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Great aluminum design and multiple connections too! With one FireWire® 800 port, one FireWire 400 port, and one USB 2.0 port, the Iomega® eGo™ Portable Hard Drive offers triple interface versatility for Mac® users and a stylish design. These drives are formatted HFS+ for a great out-of-the-box experience. Plus, the Iomega Drop GuardTM feature protects the drive when dropped from up to 1.3 m. EMC Retrospect, Iomega QuikProtect, and MozyHome™ Online backup software is included with purchase. Available in Ruby Red and Silver in up to 500GB (capacities vary per color).

Short summary description Iomega eGo™ Portable HD, Mac Edition, FireWire 800/FireWire 400/USB 2.0 320GB external hard drive Silver:
This short summary of the Iomega eGo™ Portable HD, Mac Edition, FireWire 800/FireWire 400/USB 2.0 320GB external hard drive Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega eGo™ Portable HD, Mac Edition, FireWire 800/FireWire 400/USB 2.0 320GB, 320 GB, 5400 RPM, Silver

Long summary description Iomega eGo™ Portable HD, Mac Edition, FireWire 800/FireWire 400/USB 2.0 320GB external hard drive Silver:
This is an auto-generated long summary of Iomega eGo™ Portable HD, Mac Edition, FireWire 800/FireWire 400/USB 2.0 320GB external hard drive Silver based on the first three specs of the first five spec groups.

Iomega eGo™ Portable HD, Mac Edition, FireWire 800/FireWire 400/USB 2.0 320GB. HDD capacity: 320 GB, HDD speed: 5400 RPM. Product colour: Silver

Hard drive
HDD capacity *
320 GB
HDD speed *
5400 RPM
Type
HDD
Ports & interfaces
FireWire 400
Yes
FireWire 800
Yes
Features
Product colour *
Silver
Weight & dimensions
Width
89 mm
Depth
143 mm
Weight & dimensions
Height
16 mm
Weight *
227 g
Other features
USB 2.0 ports quantity
1
USB cable
USB
FireWire cable
Yes
Internal
No
Mac compatibility
Yes
Supported data transfer rates
USB 2.0 - 480 Mbits/s / FW 400 - 400 Mbits/s / FW 800 - 800 Mbits/s
Compatible operating systems
Microsoft Windows 2000 Professional; XP; Windows Vista Mac OS X 10.1 - 10.5
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 15:01:44
Uk has collected 12 expert reviews for Iomega eGo™ Portable HD, Mac Edition, FireWire 800/FireWire 400/USB 2.0 320GB external hard drive Silver and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
techradar.com
Updated:
2011-08-17 15:01:43
The Desktop Mac Edition of Iomega's eGo can be laid flat or used in a vertical position, using the supplied stand. Its casing is plastic, but clearly styled to match the brushed aluminium finish of the iMac or the Mac Pro. A grilled front makes it an e...
Good Decent performance, FireWire and USB, Styled to match Macs...
Bad No USB hub...
60%
pcadvisor.co.uk
Updated:
2011-08-17 15:01:43
The Iomega eGo portable hard drive is also available in a Mac edition, with both FireWire 400 and FireWire 800 ports for faster data transfer Housed in a smart aluminium case in coloured shiny lacquer, the Iomega eGo Portable Hard Drive Mac Edition i...
Bottom line While we enjoyed the better-than-USB 2.0 speeds available with FireWire in Mac OS X, we found that write speeds over FireWire were strangely compromised in Windows. If you’re looking for a FireWire drive with good cross-platform compatibility, there a...
70%
macworld.co.uk
Updated:
2011-08-17 15:01:44
Iomega’s new eGo drive is light and portable; in fact it’s just slightly larger than an iPhone. While the unit is sleek, it still has its design quirks. The activity light is at the rear of the drive next to the ports, it’s bright so you’ll know it’s o...
Good Fast file copy test results; compact, stylish and durable; bus-powered...
Bad Slow file duplication and Photoshop test results...
80%
digitalartsonline.co.uk
Updated:
2011-08-17 15:01:44
Most portable hard drives are dull grey bricks, so Iomegas sleek and shiny eGo line stands out. The company has recently updated the Mac Editions of its line, which include USB 2.0 and FireWire ports, so were taking a look at the 500GB version. Th...
80%
techradar.com
Updated:
2011-08-17 15:01:44
The new Iomega eGo Mac drive is certainly more attractive than its predecessor, which looked like a hightech hipflask. Its light and portable too, and offers USB 2.0, FireWire 400 and FireWire 800 connectivity, with a cable for each bundled with the d...
Good Good value for money, Light and transportable, Solid performance...
Bad LED awkwardly placed...
80%
electronicsme.com
Updated:
2011-08-17 15:01:44
iomega eGo 34629 Mac Edition - Ruby Red. It provides several advantages over traditional external hard drives, yet the price is reasonable and average for the eGo's capacity. And to satisfy the versatility that you need, this model features USB 2.0, Fi...
Bottom line The iomega eGo 34629 Mac Edition - Ruby Red hard drive doesn't surprise us as far as performance or durability, but it is overall a good external hard drive that is rugged enough to withstand drops and compact enough to transport when needed. The price...
68%
maclife.com
Updated:
2011-08-17 15:01:44
No matter how big the hard drives in our Macs get, there’s still never enough storage. And while flash drives are handy, there are plenty of occasions when we need way more space for data--whether it’s carting around an entire issue’s worth of InDesign...
Good Connectivity options. Plenty fast. Formatted for Mac.
Bad Painfully bright LED. Triple interface makes drive a bit large. Bundled software is dissappointing. No carrying case.
Bottom line Despite the fact that its bundled software choked on Mac OS 10.6, the triple interface eGo is a solid, sturdy option for shuttling data between multiple Macs.eGo Portable Hard Drive, Mac Edition...
80%
macworld.com
Updated:
2011-08-17 15:01:44
Iomega eGo 500GB Product:eGo Mac Edition 500GBRating (Scale) 5 - Superior4 - Very Good3 - Good2 - Fair1 - PoorProsFast file copy test results; compact, stylish, and durable; bus-powered.ConsSlow file duplication and Photoshop test results.CompanyIomega...
Good Fast file copy test results; compact, stylish, and durable; bus-powered.
Bad Slow file duplication and Photoshop test results.
Bottom line The eGo has improved significantly over the older version of the eGo, offering faster speed and a better software bundle. While not the fastest portable drive on today’s market, fans of Iomega will appreciate the rock-solid warranty and versatile ba...
80%
Digitaltrends.com
Updated:
2011-08-17 15:01:44
For Mac owners, deciding between USB and FireWire interfaces can be an agonizing decision. While USB has the advantage of near-universal compatibility, the rarer FireWire 800 standard offers better speed, and to make matters worse, FireWire 400 is slo...
80%
pcmag.com
Updated:
2011-08-17 15:01:44
Iomega got its name dragged through the muck for producing some poor products, the worst being the Zip 100 back in the 1990s and the ScreenPlay in 2006. Over the past few years, Iomega products have improved, and the eGo Portable Hard Drive Mac Edit...
Good Compact, pocketable size. High-capacity drive. Good drop rating. Comes with all necessary cables. Compatible with Mac OS 10.1—10.5+. Speedy transfers.
Bad Requires Internet connection to download software. Case is a fingerprint magnet. Drive light is a little too bright.
Bottom line The Iomega eGo Mac Edition gives Apple users a triple interface drive for all the files that dont fit on their internal drives. Compatibility back to Mac OS 10.1 is a plus...
80%
electronista.com
Updated:
2011-08-17 15:01:44
Iomegas new eGo Mac Edition portable hard drives feature multiple interface connections, aluminum construction, shock protection and software bundles. Each 2.5-inch drive arrives pre-formatted to HFS+ for Mac systems, although users can also reformat...
Good Small and lightweight, Bus powered, No fan necessary, Fast transfers on FW800, Crossplatform support for drive and software, Attractive form factor, Cables included...
Bad Fairly hot during heavy use...
90%
Country Distributor
United Kingdom 1 distributor(s)