Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega ScreenPlay HD Multimedia Drive 1.5TB Black digital media player

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ScreenPlay
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ScreenPlay HD Multimedia Drive 1.5TB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
34607
Category
Media players unite your network with your home entertainment center, allowing you to share, access, and enjoy your digital media, whether it\'s music, videos, or photos, in the comfort of your living room. Some media players even have a built-in hard disk, so you can store your favourite movies or music and enjoy them without having your computer on.
digital media players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8048
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 12 Oct 2017 01:59:26
The date of the most recent change of this product data-sheet in Icecat.
Long product name Iomega ScreenPlay HD Multimedia Drive 1.5TB Black digital media player :
The short editorial description of Iomega ScreenPlay HD Multimedia Drive 1.5TB Black digital media player

ScreenPlay HD Multimedia Drive 1.5TB - HDMI, 480Mb/s, 910g
More>>>

Iomega ScreenPlay HD Multimedia Drive 1.5TB Black digital media player:
The official marketing text of Iomega ScreenPlay HD Multimedia Drive 1.5TB Black digital media player as supplied by the manufacturer
ScreenPlay HD Multimedia Drive
High quality video and audio to enjoy your digital movies, music or photos on your TV! In a compact, sleek black style to complement your home entertainment system, the ScreenPlay Multimedia Drive includes an HDMI connection.

Enjoy the convenience of watching digital files on your home theatre or TV without being connected to the computer! The Iomega® ScreenPlay™ HD Multimedia Drive is a cost-effective, high definition multimedia player plus a high capacity storage device for your media collections of photos, videos, and music files. In a compact, sleek black style to complement your home entertainment system, the ScreenPlay Multimedia Drive includes an HDMI connection and is compatible with media formats such as MP3, AC3 (Dolby® Digital Encoding), WAV, WMA, MPEG-1, MPEG-2 (AVI/VOB), MPEG-4 (AVI/DiVX 3.11, 4.x, 5.x/XViD) and JPEG.

- Convenient Enjoy watching digital files on your home theatre or TV without being connected to the computer
- Cost effective multimedia player/hard drive storage
- Large capacity for photos, video, or music files
- Compact enclosure to complement Home Theatre (remote control fits in bottom of drive)
- Audio media formats: MP3, AC3 (Dolby® Digital Encoding), WAV. Music playback during slideshow.
- Video media formats: MPEG-1; MPEG-2; MPEG-4
- Photo formats: JPEG
Short summary description Iomega ScreenPlay HD Multimedia Drive 1.5TB Black digital media player:
This short summary of the Iomega ScreenPlay HD Multimedia Drive 1.5TB Black digital media player data-sheet is auto-generated and uses the product title and the first six key specs.
Iomega ScreenPlay ScreenPlay HD Multimedia Drive 1.5TB, Black, FAT32,NTFS, 1500 GB, AVI,DIVX,MPEG1,MPEG2,MPEG4, JPG, AAC,MP3,OGG,WAV,WMA
Long summary description Iomega ScreenPlay HD Multimedia Drive 1.5TB Black digital media player :

Iomega ScreenPlay HD Multimedia Drive 1.5TB, ScreenPlay. Colour of product: Black. Supported file systems: FAT32,NTFS, Hard drive capacity: 1500 GB. Video formats supported: AVI,DIVX,MPEG1,MPEG2,MPEG4, Image formats supported: JPG, Audio formats supported: AAC,MP3,OGG,WAV,WMA. Power requirements: 100 - 240V. Width: 58 mm, Depth: 196 mm, Height: 127 mm

This is an auto-generated long summary of Iomega ScreenPlay HD Multimedia Drive 1.5TB Black digital media player based on the first three specs of the first five spec groups.
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Storage
Built-in storage media *
The storage media contained in the product e.g. HDD (hard disk drive), SDD (Solid-State Drive).
Yes
Supported file systems
FAT32,NTFS
Hard drive capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
1500 GB
File formats
Video formats supported *
The type of video formats that can be used by this device.
AVI,DIVX,MPEG1,MPEG2,MPEG4
Image formats supported *
The type of image files that the device can use/display e.g. gif, JPEG (jpg).
JPG
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
AAC,MP3,OGG,WAV,WMA
Video
HD-Ready
Yes
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Audio (L,R) in
The two sockets (ports) for receiving left audio signal (white cable) and right audio signal (red cable).
1
Composite video in
The socket (port) for the composite video input (white cable).
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
Yes
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
Ergonomics
On/off switch
The button which is pressed to switch the device on or off.
Yes
Power
Power requirements
100 - 240V
Weight & dimensions
Width *
The measurement or extent of something from side to side.
58 mm
Depth *
The distance from the front to the back of something.
196 mm
Height *
The measurement of the product from head to foot or from base to top.
127 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
910 g
Packaging content
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
System requirements
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
64 MB
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
350 MHz
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 2000 Professional / XP Home / XP Professional / XP Professional 64x / Windows Vista
Power LED
Yes
Connectivity technology
Wired
Source Testseek summary Average rating
Reviews
Updated:
2011-10-09
Testseek has collected 14 expert reviews for Iomega ScreenPlay HD Multimedia Drive 1.5TB and the average expert rating is 55 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
55%
Source Review comments Score
techradar.com
Updated:
2011-10-09
Iomegas latest Screenplay HD storage device initially looks an attractive option for those with a requirement for substantial AV storage. The diminutive 500GB unit hooks up directly to your display or AV system, via composite AV, component (through a...
Good Good value, Good quality standard-def playback, Impressive build quality...
Bad Basic interface, Limited upscaling abilities...
60%
goodgearguide.com.au
Updated:
2011-11-04
Iomega is a company best known for its storage solutions — capacious, speedy devices with plenty of connectivity. The ScreenPlay HD stays true to this ethos, but doesn’t back it up with much in the way of media playback support. Maybe it’s unrealistic...
Good Great storage capacity, HDMI output...
Bad No advanced file support, crappy menu structure...
Bottom line As a storage device, the ScreenPlay HD excels — it’s fast and has plenty of storage space. Its media playback abilities leave plenty to be desired, however, with limited format support and an uninspiring interface...
50%
smh.com.au
Updated:
2011-11-04
The name is a mouthful but its simply trying to express that the ScreenPlay will play your computer-oriented video, pictures and music on your HD TV. Its essentially a 500GB computer hard disk in a box and files can be transferred to it via a USB co...
40%
itreviews.com
Updated:
2011-10-09
Not a bad stab, but there are some obvious and logical improvements that could be made to the Screenplay drive to make it a more solid recommendation. Iomega - Screenplay HD 500GB price Buy Iomega Screenplay HD 500GB securely online at a bargain price...
0%
Show all
Country Distributor
Österreich 1 distributor(s)
X