location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega eGo Portable Hard Drive - 250GB - Ext. external hard drive USB 2.0 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
eGo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
eGo Portable Hard Drive - 250GB - Ext.
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
34328
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10338
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:55:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Iomega eGo Portable Hard Drive - 250GB - Ext. external hard drive USB 2.0 White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 250 GB
  • - USB 2.0
  • - White
Long product name Iomega eGo Portable Hard Drive - 250GB - Ext. external hard drive USB 2.0 White :
The long product name of Iomega eGo Portable Hard Drive - 250GB - Ext. external hard drive USB 2.0 White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

eGo Portable Hard Drive - 250GB - External
More>>>
Iomega eGo Portable Hard Drive - 250GB - Ext. external hard drive USB 2.0 White:
The official description of Iomega eGo Portable Hard Drive - 250GB - Ext. external hard drive USB 2.0 White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

eGo Portable Hard Drive - 250GB - External

Short summary description Iomega eGo Portable Hard Drive - 250GB - Ext. external hard drive USB 2.0 White:
This short summary of the Iomega eGo Portable Hard Drive - 250GB - Ext. external hard drive USB 2.0 White data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega eGo Portable Hard Drive - 250GB - Ext., 250 GB, 2.0, White

Long summary description Iomega eGo Portable Hard Drive - 250GB - Ext. external hard drive USB 2.0 White:
This is an auto-generated long summary of Iomega eGo Portable Hard Drive - 250GB - Ext. external hard drive USB 2.0 White based on the first three specs of the first five spec groups.

Iomega eGo Portable Hard Drive - 250GB - Ext.. HDD capacity: 250 GB. USB version: 2.0. Product colour: White

Hard drive
HDD capacity *
250 GB
Type
HDD
Ports & interfaces
USB connector *
USB
USB version *
2.0
FireWire 400
Yes
Features
Product colour *
White
Plug and Play
Yes
Other features
Internal
No
Drive device, transfer rate
60 MB/s
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 12:17:02
Uk has collected 32 expert reviews for Iomega eGo Portable Hard Drive - 250GB - Ext. external hard drive USB 2.0 White and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
digitalversus.com
Updated:
2011-09-27 12:17:02
Wed already seen an earlier version of the Iomega eGo 250 GB when it sported both a USB and a FireWire connection, but this latter version has done away with the latter and now only features a single USB 2.0 port.Along the way, the design has changed...
Good Solid metal case, Nice finishing...
Bad Slow USB Speeds, Bulky, Heavy...
40%
alphr.com
Updated:
2011-09-27 12:17:02
This Iomega drive immediately stands out among the variety of sensibly shaped offerings this month. Instead of a design that can be easily stacked or stood vertically, Iomega has crafted a gently curving chassis book-ended by smart, chrome-effect panel...
Bottom line Stylish and quick, but not particularly cheap or small...
67%
macworld.co.uk
Updated:
2011-09-27 12:17:02
Iomega’s drive is among the most attractive of the portable hard drives we tested. It’s also the heaviest (at 210g) and the most solidly built – a tough exterior helps it to withstand any knocks. This casing is combined with DropGuard, a...
Good Great visual styling, solid build quality, quick performance, DropGuard system...
Bad Its heavy, which may be something mobile users need to consider Min specs: 250GB; 218g; 133x89x19mm; USB powered; requires: Windows2000/XP/Vista, Mac OS X 10.1.5 or higher; USB 2.0 connector...
80%
computeractive.co.uk
Updated:
2011-09-27 12:17:02
External hard disks are the most convenient way of backing up important files on a computer, with plenty of space and very fast access.The Iomega Ego Portable is particularly suitable, with backup software included. There is some early disappointment:...
Good Slim, stylish and robust case, No power supply required...
Bad Backup software not on disk...
Bottom line A well-designed disk with good backup software, but it's a little on the expensive side...
60%
pcadvisor.co.uk
Updated:
2011-09-27 12:17:02
The Iomega eGo range of portable storage devices are built around sturdy aluminium extrusions in a palm-friendly form that could be quite easily mistaken for a hip flask. With hard-disk storage capacities going up and prices coming down its now eas...
Bottom line The Iomega eGo is a stylish, quiet and lightweight portable drive that is just the ticket for carrying a large amount of data. USB bus power means no unsightly power supplies are required. For the more colour conservative, also available in white or b...
80%
techradar.com
Updated:
2011-09-27 12:17:02
Housing a standard 2.5-inch hard drive, the casing of the Iomega eGo has been designed to look like a rather stylish hip flask.Available in silver or red, the drive holds 250GB of data, which is roughly the equivalent of 62,500 MP3s, or 19 hours of DV...
Good Tough build, Stylish design, Quick transfer speeds...
Bad Steep price...
Bottom line Housing a standard 2.5-inch hard drive, the casing of the Iomega eGo has been designed to look like a rather stylish hip flask.Available in silver or red, the drive holds 250GB of data, which is roughly the equivalent of 62,500 MP3s, or 19 hours of DV...
70%
pocket-lint.com
Updated:
2011-09-27 12:17:02
This isnt the smallest portable hard drive around but it offers plenty of space and looks good too...
Good Nice design, large capacity...
Bad Large, need to download software...
Bottom line This isnt the smallest portable hard drive around but it offers plenty of space and looks good too...
80%
expertreviews.co.uk
Updated:
2011-09-27 12:17:02
The 250GB eGo is a similar shape and size to a hip flask. Its rigid metal case feels strong and it comes in a choice of colours. The eGo didnt disappoint in our tests. It was the third-fastest portable USB disk for copying large files, behind Maxt...
100%
alphr.com
Updated:
2011-09-27 12:17:02
Bearing more than a passing resemblance to a hip flask, the eGo provides a whopping 250GB of portable storage. Its just about pocket-sized and is powered from most USB ports - for those times when your machine doesnt provide enough juice, the bund...
67%
theregister.co.uk
Updated:
2011-09-27 12:17:02
The aesthetics alone were always going to spark interest for external hard drive devotees, so when we had the opportunity to see how the Iomega actually performed, we were keen. The eGo is certainly sleek. The size - 135 x 90 x 20mm at it’s widest -...
Bottom line Aside from the ever-so-slightly less tasteful red and blue variations - lets face facts, almost all technology looks better wearing black or silver - this little drive cant be faulted. It did take a little while for the drive icon to appear on the M...
90%
pcauthority.com.au
Updated:
2011-11-04 22:11:17
Iomega's eGo brand is a neat pun, combining a sense of mobility with an attention-seeking attitude. It's a risky recipe, though: other manufacturers' attempts to produce drives that stand out from the crowd have, in the past, spawned some truly horrifi...
Bottom line A bold drive whose attraction proves more than skin deep with great performance and a generous software suite...
100%
pcauthority.com.au
Updated:
2011-11-04 22:11:17
This Iomega drive immediately stands out among the variety of sensibly shaped offerings this month. Instead of a design that can be easily stacked or stood vertically, Iomega has crafted a gently curving chassis book-ended by smart, chrome-effect panel...
67%
photoreview.com.au
Updated:
2011-11-04 22:11:17
Small, stylish-looking and easy to use, Iomegas eGo 160GB portable hard drive will be a useful addition to many photographers kits. Small enough to slip in a camera or laptop bag, it can be used for moving large files from one place to another, backi...
90%
goodgearguide.com.au
Updated:
2011-11-04 22:11:17
External or portable hard drive solutions are hardly worth a second glance, and certainly dont entice high levels of excitement. However, what you can achieve with them can definitely bring a smile to your face. The Iomega eGo 160GB (5400rpm) portable...
Good Small, stylish, easy to use...
Bad USB not e-SATA, requires two ports where the port is not powered The Final Word A simple device with great utility. If youve got an ever growing media library, you need regular backups, or quite simply need to move large data files from place to place...
Bottom line A simple device with great utility. If youve got an ever growing media library, you need regular backups, or quite simply need to move large data files from place to place, then you cant go wrong with a portable hard drive solution like this one.
70%
hardwarezone.com.ph
Updated:
2016-12-28 17:44:55
As notebooks now outsell desktop computers, more folks require a handy storage sidekick to push, pull and share data easily among their many media entertainment devices and PCs at home, as well as systems at the office. We scanned the market prices for po...
85%
gadgetnutz.com
Updated:
2011-09-27 12:17:02
Way back in the early 90s I used an 88MB (5.25" cartridge) SyQuest for transferring large files to an editor I worked with. That was alright for a while but when I needed something larger I went for a one GB Jazz disk. What appealed to me was th...
0%
techtree.com
Updated:
2011-09-27 12:17:02
Chic portable hard drives are in vogue these days and we have reviewed a few elegant drives before. However, the one we have with us today- the Iomega eGo Ruby Red USB 250 GB- looks completely different. It was about two years back that we reviewed an...
Good Trendy looks, excellent write and read speeds, software bundle...
Bad Expensive, no carry pouch, software bundle has to be downloaded...
Bottom line Chic portable hard drives are in vogue these days and we have reviewed a few elegant drives before. However, the one we have with us today- the Iomega eGo Ruby Red USB 250 GB- looks completely different. It was about two years back that we reviewed an...
80%
v3.co.uk
Updated:
2011-09-27 12:17:02
External hard disks are the most convenient way of backing up important files on a computer, with plenty of space and very fast access. The Iomega Ego Portable is particularly suitable, with backup software included. There is some early disappointment:...
Good Slim, stylish and robust case, No power supply required...
Bad Backup software not on disk.
Bottom line A well-designed disk with good backup software, but its a little on the expensive side.
60%
Digitaltrends.com
Updated:
2011-09-27 12:17:02
Video Review: Yearning to have all eyes on you when you carry around your portable hard drive, or are you looking for a portable hard drive that reflects your style? Iomega is hoping the eGo will fulfill that need.
0%
techtree.com
Updated:
2011-09-27 12:17:02
Hard drive-based portable drives are in vogue. This is largely due to the fact that 2.5-inch HDD prices have come down quite a lot, while their capacities have only gone up. Also, one cant disregard the ease of use and the mobility factor of such port...
Good Good looks and build quality, Good performance.
Bad Size could have been smaller, Expensive.
Bottom line The 250GB version sells for Rs. 11,950 while the 160GB version sells for around Rs. 6,950. Both variants have a 1-year warranty tag. The performance of this eGo drive is much better than most branded drives as well as DIY portable hard drive kits, but...
70%
Laptopmag.com
Updated:
2011-09-27 12:17:02
This ruby-colored portable hard drive packs in the space but lacks security.
Good Compatible with Mac OS, Windows XP, and Windows Vista, Fast read speeds, Stylish design, Lots of space...
Bad No encryption software, Backup software requires download...
Bottom line Mixing a portable hard drive with a sleek design, Iomega has taken a stab at livening up the look of its 160GB portable hard drive by adding cherry-red coloring (also available in blue and silver) with silver accents. Though externally rugged, the Iome...
60%
pcmag.com
Updated:
2011-09-27 12:17:02
This eGo can take a bruising. Iomegas newest portable hard drive is built to survive tumbles that would knock many other drives out of commission. The eGo ($160 street) is designed to be a companion to your notebook, as the reliquary for 160GB worth...
Good Large capacity. Drop resistance. Compact. Good dollar per gigabyte value.
Bad Dual-headed cables Y-section a little short. Have to download backup software. Backup software Windows-only. Chrome attracts fingerprints.
Bottom line Iomega introduces a new pocket hard drive, the eGo. Its a little curvier than the usual blocky pocket drive, but inside its built to take travel stresses...
70%
Brand Image Product code Product Stock Price from
Iomega UltraMax Pro Desktop Hard Drive - 750GB - Ext. external hard drive USB 2.0 Silver Iomega UltraMax Pro Desktop Hard Drive - 750GB - Ext. external hard drive USB 2.0 Silver
(show image)
33903 UltraMax Pro Desktop Hard Drive - 750GB - Ext. 0.00
(excl. VAT)
0 (incl. VAT)
Iomega eGo Hard Drive - 320GB - 5400rpm - USB 2.0 - Ext. external hard drive Blue Iomega eGo Hard Drive - 320GB - 5400rpm - USB 2.0 - Ext. external hard drive Blue
(show image)
34374 eGo Hard Drive - 320GB - 5400rpm - USB 2.0 - Ext. 0.00
(excl. VAT)
0 (incl. VAT)
Iomega eGo Portable Hard Drive - 320GB - Ext. external hard drive USB 2.0 Red Iomega eGo Portable Hard Drive - 320GB - Ext. external hard drive USB 2.0 Red
(show image)
34211 eGo Portable Hard Drive - 320GB - Ext. 0.00
(excl. VAT)
0 (incl. VAT)
Iomega Home Media USB 2.0 - 1TB - Ext. external hard drive 1.02 TB 3.5" Silver Iomega Home Media USB 2.0 - 1TB - Ext. external hard drive 1.02 TB 3.5" Silver
(show image)
33948 USB 2.0 External Hard Drive - 1TB - Ext. 0.00
(excl. VAT)
0 (incl. VAT)
Iomega eGo Portable Hard Drive - 160GB - Ext. external hard drive USB 2.0 Red Iomega eGo Portable Hard Drive - 160GB - Ext. external hard drive USB 2.0 Red
(show image)
33832 eGo Portable Hard Drive - 160GB - Ext. 0.00
(excl. VAT)
0 (incl. VAT)