location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega StorCenter Pro Nas 200rL 3TB Linux Rack (1U) 352 0.5 GB DDR2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
StorCenter Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StorCenter Pro Nas 200rL 3TB Linux
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
34208
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14742
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Iomega StorCenter Pro Nas 200rL 3TB Linux Rack (1U) 352 0.5 GB DDR2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack (1U)
  • - Total installed storage capacity: 3 TB
  • - 352 3.2 GHz
  • - 0.5 DDR2
Long product name Iomega StorCenter Pro Nas 200rL 3TB Linux Rack (1U) 352 0.5 GB DDR2 :
The long product name of Iomega StorCenter Pro Nas 200rL 3TB Linux Rack (1U) 352 0.5 GB DDR2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StorCenter Pro Nas 200rL 3TB Linux
More>>>
Iomega StorCenter Pro Nas 200rL 3TB Linux Rack (1U) 352 0.5 GB DDR2:
The official description of Iomega StorCenter Pro Nas 200rL 3TB Linux Rack (1U) 352 0.5 GB DDR2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Iomega® StorCenter™ Pro NAS 200rL Server 3TB Linux® is a cost-effective way to add reliable, secure rack-mount storage to your network. This 1U slim server features true hot swappable drives configured in RAID 0, 1, or 5 with auto-rebuild capability. It utilizes Linux OS and integrates easily with your existing network infrastructure thanks to its capability to support ADS and network file protocols like CIFS, AFP, FTP and NFS. Additionally, users can connect up to 2 USB printers and share them through the network. This NAS solution provides easy to setup and use storage to protect, share and back up your critical data.

Short summary description Iomega StorCenter Pro Nas 200rL 3TB Linux Rack (1U) 352 0.5 GB DDR2:
This short summary of the Iomega StorCenter Pro Nas 200rL 3TB Linux Rack (1U) 352 0.5 GB DDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega StorCenter Pro Nas 200rL 3TB Linux, Rack (1U), 352, 0.5 GB, DDR2, 3 TB

Long summary description Iomega StorCenter Pro Nas 200rL 3TB Linux Rack (1U) 352 0.5 GB DDR2:
This is an auto-generated long summary of Iomega StorCenter Pro Nas 200rL 3TB Linux Rack (1U) 352 0.5 GB DDR2 based on the first three specs of the first five spec groups.

Iomega StorCenter Pro Nas 200rL 3TB Linux. Chassis type: Rack (1U). Processor model: 352, Processor frequency: 3.2 GHz. Internal memory: 0.5 GB, Internal memory type: DDR2. Total installed storage capacity: 3 TB

Storage
Storage drive capacity *
750 GB
HDD speed
7200 RPM
Total installed storage capacity *
3 TB
Number of storage drives installed *
4
Drive device, buffer size
16 MB
Drive device, transfer rate
150 MB/s
Processor
Processor manufacturer *
Intel
Processor model *
352
Processor frequency *
3.2 GHz
Processor cores
1
Processor threads
1
Processor cache
0.512 MB
Bus type
FSB
CPU multiplier (bus/core ratio)
24
ECC supported by processor
No
FSB Parity
No
Physical Address Extension (PAE)
32 bit
Processing Die size
81 mm²
Processor cache type
L2
Processor codename
Cedarmill
Processor core voltage (AC)
1.25 - 1.325 V
Processor front side bus
533 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor package size
37.5 x 37.5 mm
Processor socket
LGA 775 (Socket T)
Tcase
69.2 °C
Thermal Design Power (TDP)
86 W
Memory
Internal memory *
0.5 GB
Internal memory type
DDR2
Network
Compliance industry standards
IEEE 802.3, IEEE 802.3u
Network
Supported network protocols
TCP/IP, IPX, NetBEUI, CIFS/SMB, NFS, AFP, HTTP 1.1, FTP, WEBDAV
Maximum data transfer rate
1000 Mbit/s
Ports & interfaces
USB 2.0 ports quantity
3
Design
Chassis type *
Rack (1U)
Weight & dimensions
Weight
11.1 kg
Processor special features
Embedded options available
Yes
Enhanced Intel SpeedStep Technology
No
Execute Disable Bit
Yes
Idle States
No
Intel 64
Yes
Intel Demand Based Switching
No
Intel Enhanced Halt State
No
Intel Trusted Execution Technology
No
Intel Virtualization Technology (VT-x)
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Number of Processing Die Transistors
188 M
Other features
Dimensions (WxDxH)
568 x 482 x 42.2 mm
Power requirements
100 - 240 VAC
Compatible operating systems
LINUX, Redhat 9, Mandrake 10, Debian 3.0, Gentoo, FedoraCore 3, NetWare 3.x, 4.x, 5.x, Microsoft Windows 2000 / XP Home / XP Professional / 2003 Server / Vista, Mac OS 10.2.7
Networking features
Gigabit Ethernet
Processor ARK ID
27129
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 12:04:12
Uk has collected 2 expert reviews for Iomega StorCenter Pro Nas 200rL 3TB Linux Rack (1U) 352 0.5 GB DDR2 and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
itpro.co.uk
Updated:
2011-09-27 12:04:11
As a basic business NAS appliance the StorCenter 200rL gets the job done, although for the price we would have expected more. Performance is good, it’s well built and is very easy to install and use but compared with the latest raft of products from ve...
67%
smallnetbuilder.com
Updated:
2011-09-27 12:04:11
Four drive rack-mounted RAID 5 NAS for server rooms...
Good Hotswappable drives, High performance, Smooth RAID recovery...
Bad 9K only jumbo frame support, Very basic logging, Extremely noisy, Bugs and missing features...
Bottom line Four drive rack-mounted RAID 5 NAS for server rooms...
0%