location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega 160GB Media Xporter Drive external hard drive 5400 RPM 2.5" USB 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
160GB Media Xporter Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33993
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25911
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Iomega 160GB Media Xporter Drive external hard drive 5400 RPM 2.5" USB 2.0 :
The long product name of Iomega 160GB Media Xporter Drive external hard drive 5400 RPM 2.5" USB 2.0. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Media Xporter Portable HD 160GB
More>>>
Iomega 160GB Media Xporter Drive external hard drive 5400 RPM 2.5" USB 2.0:
The official description of Iomega 160GB Media Xporter Drive external hard drive 5400 RPM 2.5" USB 2.0 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy stored music, photos, and videos on XboxTM 360 or PlayStation®3 consoles! The Iomega® Media Xporter Drive offers high capacity storage for your media collections and convenient access through Xbox 360 and PlayStation3 game consoles. Play your personal soundtrack or share photos and videos with your friends. In a cool, contemporary black style to complement your gaming experience, the Iomega® Media Xporter Drive natively supports PlayStation3 and Xbox 360 compatible formats such as MP3, MPEG 4 and JPEG, plus includes file conversion software to convert additional file formats into compatible game console formats. Available in a 160GB capacity.

Short summary description Iomega 160GB Media Xporter Drive external hard drive 5400 RPM 2.5" USB 2.0:
This short summary of the Iomega 160GB Media Xporter Drive external hard drive 5400 RPM 2.5" USB 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega 160GB Media Xporter Drive, 160 GB, 2.5", 2.0, 5400 RPM

Long summary description Iomega 160GB Media Xporter Drive external hard drive 5400 RPM 2.5" USB 2.0:
This is an auto-generated long summary of Iomega 160GB Media Xporter Drive external hard drive 5400 RPM 2.5" USB 2.0 based on the first three specs of the first five spec groups.

Iomega 160GB Media Xporter Drive. HDD capacity: 160 GB, HDD size: 2.5". USB version: 2.0. HDD speed: 5400 RPM

Hard drive
HDD capacity *
160 GB
HDD speed *
5400 RPM
HDD size *
2.5"
Type
HDD
Storage drive buffer size
8 MB
Ports & interfaces
USB connector *
USB
USB version *
2.0
Weight & dimensions
Weight *
165 g
Other features
USB required
Yes
HDD transfer rate
480 Mbit/s
Internal
No
Mac compatibility
Yes
Compatible operating systems
Microsoft Windows, Mac OS X
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 12:01:59
Uk has collected 8 expert reviews for Iomega 160GB Media Xporter Drive external hard drive 5400 RPM 2.5" USB 2.0 and the average expert rating is 62 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
62%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-27 12:01:53
The PlayStation 3 (PS3) and Xbox 360 games consoles can be used to play videos as well as games. Videos can quickly fill a consoles meagre built-in hard disk, but luckily both can store videos on a FAT32-formatted USB disk such as the XPorter. What...
40%
impulsegamer.com
Updated:
2011-11-04 22:07:23
9.0IOMEGA USB 2.0 MEDIA XPORTER HARD DRIVEFinally, an affordable third party solution that allows PlayStation 3 and XBox 360 owners to easily share, transport and store files with Iomega’s USB 2.0 Media Xporter Hard Drive. With convenient USB 2.0 co...
90%
pcmag.com
Updated:
2011-09-27 12:01:32
REVIEW The Iomega Media Xporter ($90.20 direct) markets itself as a solution to expand the storage of your music, movies, and photos on your Xbox 360 or PS3. The 160GB, 2.5-inch external USB 2.0 drive is FAT32-formatted to work best with either syste...
0%
extremetech.com
Updated:
2011-09-27 12:01:38
Id like to say theres something special about the portable USB hard drive Iomega is aiming at the console market, but there simply isnt. The Media Xporter markets itself as a solution to expand the storage of your music, movies, and photos on your X...
Good Media converter software included.
Bad Uses two USB ports, priced higher than many similar drives.
Bottom line We recommend buying a cheaper USB hard drive and downloading free media conversion software if you really need the extra storage...
60%
ign.com
Updated:
2011-09-27 12:01:48
A pretty serious divide currently exists between PCs in peoples bedrooms and studies and their big HDTVs in the living room. The electronics industry refers to the issue as the \"last 100-feet problem,\" and its a shame, as just about everyon...
60%
Country Distributor
United Kingdom 1 distributor(s)