location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega Home Media USB 2.0 - 1TB - Ext. external hard drive 1.02 TB 3.5" Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Home Media
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 External Hard Drive - 1TB - Ext.
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33948
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14374
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:55:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Iomega Home Media USB 2.0 - 1TB - Ext. external hard drive 1.02 TB 3.5" Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.02 TB 3.5"
  • - USB 2.0
  • - Silver
Long product name Iomega Home Media USB 2.0 - 1TB - Ext. external hard drive 1.02 TB 3.5" Silver :
The long product name of Iomega Home Media USB 2.0 - 1TB - Ext. external hard drive 1.02 TB 3.5" Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 2.0 External Hard Drive - 1TB - External
More>>>
Iomega Home Media USB 2.0 - 1TB - Ext. external hard drive 1.02 TB 3.5" Silver:
The official description of Iomega Home Media USB 2.0 - 1TB - Ext. external hard drive 1.02 TB 3.5" Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Iomega USB 2.0 External Hard Drive provides a simple and affordable solution for all your storage needs. Ideal for adding capacity to your system, this plug and play drive delivers maximum performance. It's the easiest way to save photos, music, videos and more.

Short summary description Iomega Home Media USB 2.0 - 1TB - Ext. external hard drive 1.02 TB 3.5" Silver:
This short summary of the Iomega Home Media USB 2.0 - 1TB - Ext. external hard drive 1.02 TB 3.5" Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega Home Media USB 2.0 External Hard Drive - 1TB - Ext., 1.02 TB, 3.5", 2.0, Silver

Long summary description Iomega Home Media USB 2.0 - 1TB - Ext. external hard drive 1.02 TB 3.5" Silver:
This is an auto-generated long summary of Iomega Home Media USB 2.0 - 1TB - Ext. external hard drive 1.02 TB 3.5" Silver based on the first three specs of the first five spec groups.

Iomega Home Media USB 2.0 External Hard Drive - 1TB - Ext.. HDD capacity: 1.02 TB, HDD size: 3.5". USB version: 2.0. Product colour: Silver

Hard drive
HDD capacity *
1.02 TB
HDD size *
3.5"
Type
HDD
Storage drive buffer size
8 MB
Ports & interfaces
USB connector *
USB
USB version *
2.0
Features
Product colour *
Silver
Features
Plug and Play
Yes
Other features
Dimensions (W x D x H) (imperial)
120.7 x 222.2 x 35.1 mm (4.75 x 8.75 x 1.38")
Weight (imperial)
1.26 kg (2.78 lbs)
USB cable
USB
Internal
No
Quick start guide
Yes
Drive device, transfer rate
60 MB/s
Brand Image Product code Product Stock Price from
Iomega UltraMax Pro Desktop Hard Drive - 750GB - Ext. external hard drive USB 2.0 Silver Iomega UltraMax Pro Desktop Hard Drive - 750GB - Ext. external hard drive USB 2.0 Silver
(show image)
33903 UltraMax Pro Desktop Hard Drive - 750GB - Ext. 0.00
(excl. VAT)
0 (incl. VAT)
Iomega eGo Hard Drive - 320GB - 5400rpm - USB 2.0 - Ext. external hard drive Blue Iomega eGo Hard Drive - 320GB - 5400rpm - USB 2.0 - Ext. external hard drive Blue
(show image)
34374 eGo Hard Drive - 320GB - 5400rpm - USB 2.0 - Ext. 0.00
(excl. VAT)
0 (incl. VAT)
Iomega eGo Portable Hard Drive - 320GB - Ext. external hard drive USB 2.0 Red Iomega eGo Portable Hard Drive - 320GB - Ext. external hard drive USB 2.0 Red
(show image)
34211 eGo Portable Hard Drive - 320GB - Ext. 0.00
(excl. VAT)
0 (incl. VAT)
Iomega eGo Portable Hard Drive - 250GB - Ext. external hard drive USB 2.0 White Iomega eGo Portable Hard Drive - 250GB - Ext. external hard drive USB 2.0 White
(show image)
34328 eGo Portable Hard Drive - 250GB - Ext. 0.00
(excl. VAT)
0 (incl. VAT)
Iomega eGo Portable Hard Drive - 160GB - Ext. external hard drive USB 2.0 Red Iomega eGo Portable Hard Drive - 160GB - Ext. external hard drive USB 2.0 Red
(show image)
33832 eGo Portable Hard Drive - 160GB - Ext. 0.00
(excl. VAT)
0 (incl. VAT)