Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega StorCenter Pro Nas 200rL 1TB Linux 352 Rack (1U)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StorCenter Pro Nas 200rL 1TB Linux
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33947
Category
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byIomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14360
This statistic is based on the 88752 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86751 free Open Icecat users.
Info modified on: 24 May 2019 16:28:33
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Iomega StorCenter Pro Nas 200rL 1TB Linux 352 Rack (1U) :
The short editorial description of Iomega StorCenter Pro Nas 200rL 1TB Linux 352 Rack (1U)

StorCenter Pro Nas 200rL 1TB Linux
More>>>
Iomega StorCenter Pro Nas 200rL 1TB Linux 352 Rack (1U):
The official marketing text of Iomega StorCenter Pro Nas 200rL 1TB Linux 352 Rack (1U) as supplied by the manufacturer

The Iomega® StorCenter™ Pro NAS 200rL Server 1TB Linux® is a cost-effective way to add reliable, secure rack-mount storage to your network. This 1U slim server features true hot swappable drives configured in RAID 0, 1, or 5 with auto-rebuild capability. It utilizes Linux OS and integrates easily with your existing network infrastructure thanks to its capability to support ADS and network file protocols like CIFS, AFP, FTP and NFS. Additionally, users can connect up to 2 USB printers and share them through the network. This NAS solution provides easy to setup and use storage to protect, share and back up your critical data.

Short summary description Iomega StorCenter Pro Nas 200rL 1TB Linux 352 Rack (1U):
This short summary of the Iomega StorCenter Pro Nas 200rL 1TB Linux 352 Rack (1U) data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega StorCenter Pro Nas 200rL 1TB Linux, Rack (1U), 352, 1 TB

Long summary description Iomega StorCenter Pro Nas 200rL 1TB Linux 352 Rack (1U):
This is an auto-generated long summary of Iomega StorCenter Pro Nas 200rL 1TB Linux 352 Rack (1U) based on the first three specs of the first five spec groups.

Iomega StorCenter Pro Nas 200rL 1TB Linux. Total installed storage capacity: 1 TB, Storage drive capacity: 250 GB, HDD speed: 7200 RPM. Processor frequency: 3.2 GHz, Processor cache: 0.512 MB, Bus type: FSB. Internal memory: 0.5 GB, Internal memory type: DDR2. Compliance industry standards: IEEE 802.3, IEEE 802.3u, Supported network protocols: TCP/IP, IPX, NetBEUI, CIFS/SMB, NFS, AFP, HTTP 1.1, FTP, WEBDAV, Maximum data transfer rate: 1000 Mbit/s. Chassis type: Rack (1U)

Storage
Total installed storage capacity *
1 TB
Number of storage drives installed *
Amount of storage drives built into the device.
4
Storage drive capacity *
The amount of data that can be stored on the storage drive.
250 GB
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
8 MB
Drive device, transfer rate
150 MB/s
Processor
Processor model *
The model number for the processor in a computer.
352
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
3.2 GHz
Processor cores
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
1
Processor threads
1
Processor cache
0.512 MB
Bus type
FSB
CPU multiplier (bus/core ratio)
24
ECC supported by processor
No
FSB Parity
No
Physical Address Extension (PAE)
32 bit
Processing Die size
81 mm²
Processor cache type
L2
Processor codename
Cedarmill
Processor core voltage (AC)
1.25 - 1.325 V
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
533 MHz
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
65 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor package size
37.5 mm
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 775 (Socket T)
Tcase
69.2 °C
Thermal Design Power (TDP)
86 W
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.5 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2
Network
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.3, IEEE 802.3u
Network
Supported network protocols
Network protocols tested as compatible with this product e.g. FTP,HTML, POP.
TCP/IP, IPX, NetBEUI, CIFS/SMB, NFS, AFP, HTTP 1.1, FTP, WEBDAV
Maximum data transfer rate
The maximum speed with which data can be transmitted from one device to another.
1000 Mbit/s
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Rack (1U)
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Linux
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
11.1 kg
Processor special features
Embedded options available
Yes
Enhanced Intel SpeedStep Technology
No
Execute Disable Bit
Yes
Intel 64
Yes
Intel Demand Based Switching
No
Intel Enhanced Halt State
No
Intel Trusted Execution Technology
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Number of Processing Die Transistors
188 M
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
568 x 482 x 42.2 mm
Power requirements
100 - 240 VAC
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
LINUX, Redhat 9, Mandrake 10, Debian 3.0, Gentoo, FedoraCore 3, NetWare 3.x, 4.x, 5.x, Microsoft Windows 2000 / XP Home / XP Professional / 2003 Server / Vista, Mac OS 10.2.7
Networking features
Gigabit Ethernet
Processor ARK ID
27129
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 12:04:11
Uk has collected 2 expert reviews for Iomega StorCenter Pro Nas 200rL 1TB Linux 352 Rack (1U) and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 12:04:11
Nl heeft 2 proffesionele recensies verzameld voor Iomega StorCenter Pro Nas 200rL 1TB Linux 352 Rack (1U). Het gemiddelde van deze proffesionele recensies is 67 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
67%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 12:04:11
Fr a recueilli 2 avis d’experts pour Iomega StorCenter Pro Nas 200rL 1TB Linux 352 Rack (1 U) et la note moyenne est de 67 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
67%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 12:04:11
De hat 2 Expertenmeinungen über Iomega StorCenter Pro Nas 200rL 1TB Linux 352 Rack (1U) eingeholt. Das duchschnittliche Epertenrating ist 67 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
67%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 12:04:11
Testseek ha raccolto 2 recensioni da parte di esperti per Iomega StorCenter Pro Nas 200rL 1TB Linux 352 Rack (1U) e la valutazione media da parte degli esperti è di 67 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
67%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 12:04:11
Es ha coleccionado 2 opiniones de expertos para Iomega StorCenter Pro Nas 200rL 1TB Linux 352 Bastidor (1U) y la calificación media es 67 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
67%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 12:04:11
Dk har samlet 2 ekspertanmeldelser for Iomega StorCenter Pro Nas 200rL 1TB Linux 352 Stativ (1U) og den gennemsnitlige ekspertbedømmelse er 67 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
67%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 12:04:11
Se har samlat in 2 experttester för Iomega StorCenter Pro Nas 200rL 1TB Linux 352 Rack (1U) och det genomsnittliga betyget är 67 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
67%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 12:04:11
Es has recollit 2 revisions d'experts per Iomega StorCenter Pro Nas 200rL 1TB Linux 352 Bastidor (1U) i la qualificació mitjana dels experts és de 67 sobre 100. La puntuació mitjana reflecteix l'opinió de la comunitat d'experts sobre este producte. Feu clic a continuació i utilitzeu Testseek per veure totes les qualificacions, premis de productes i conclusions.
67%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 12:04:11
Testseek има добиено 2 оцени од експерти за Iomega StorCenter Pro Nas 200rL 1TB Linux 352 Рамка (1U), при што просечната оцена на експертите е 67 од 100. Просечната оцена го отсликува погледот на експертите кон овој производ. Кликнете долу и употребете го Testseek за да извршите преглед на сите оцени, наградите со кои се има здобиено производот, и заклучоците.
67%
Source Review comments Score
itpro.co.uk
Updated:
2011-09-27 12:04:06
As a basic business NAS appliance the StorCenter 200rL gets the job done, although for the price we would have expected more. Performance is good, it’s well built and is very easy to install and use but compared with the latest raft of products from ve...
67%
smallnetbuilder.com
Updated:
2011-09-27 12:04:11
Four drive rack-mounted RAID 5 NAS for server rooms...
Good Hotswappable drives, High performance, Smooth RAID recovery...
Bad 9K only jumbo frame support, Very basic logging, Extremely noisy, Bugs and missing features...
Bottom line Four drive rack-mounted RAID 5 NAS for server rooms...
0%
Show all
Customer service details
X