location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega UltraMax Pro Desktop Hard Drive - 750GB - Ext. external hard drive USB 2.0 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
UltraMax
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UltraMax Pro Desktop Hard Drive - 750GB - Ext.
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33903
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22205
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:04:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Iomega UltraMax Pro Desktop Hard Drive - 750GB - Ext. external hard drive USB 2.0 Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 750 GB
  • - USB 2.0
  • - Silver
Long product name Iomega UltraMax Pro Desktop Hard Drive - 750GB - Ext. external hard drive USB 2.0 Silver :
The long product name of Iomega UltraMax Pro Desktop Hard Drive - 750GB - Ext. external hard drive USB 2.0 Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

UltraMax Pro Desktop Hard Drive - 750GB - Ext.
More>>>
Iomega UltraMax Pro Desktop Hard Drive - 750GB - Ext. external hard drive USB 2.0 Silver:
The official description of Iomega UltraMax Pro Desktop Hard Drive - 750GB - Ext. external hard drive USB 2.0 Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

UltraMax Pro Desktop Hard Drive - 750GB - External

Short summary description Iomega UltraMax Pro Desktop Hard Drive - 750GB - Ext. external hard drive USB 2.0 Silver:
This short summary of the Iomega UltraMax Pro Desktop Hard Drive - 750GB - Ext. external hard drive USB 2.0 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega UltraMax Pro Desktop Hard Drive - 750GB - Ext., 750 GB, 2.0, Silver

Long summary description Iomega UltraMax Pro Desktop Hard Drive - 750GB - Ext. external hard drive USB 2.0 Silver:
This is an auto-generated long summary of Iomega UltraMax Pro Desktop Hard Drive - 750GB - Ext. external hard drive USB 2.0 Silver based on the first three specs of the first five spec groups.

Iomega UltraMax Pro Desktop Hard Drive - 750GB - Ext.. HDD capacity: 750 GB. USB version: 2.0. Product colour: Silver

Hard drive
HDD capacity *
750 GB
Type
HDD
Ports & interfaces
USB connector *
USB
USB version *
2.0
FireWire 400
Yes
FireWire 800
Yes
Features
Product colour *
Silver
Plug and Play
Yes
Other features
Weight (imperial)
0.862 kg (1.9 lbs)
I/O ports
USB 2.0 USB 6-pin IEEE 1394a FireWire 9-pin IEEE 1394b FireWire
Internal
No
Drive device, transfer rate
100 MB/s
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 12:03:38
Uk has collected 6 expert reviews for Iomega UltraMax Pro Desktop Hard Drive - 750GB - Ext. external hard drive USB 2.0 Silver and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
alphr.com
Updated:
2011-09-27 12:03:38
Iomega's latest DAS appliance takes a two-pronged approach, offering eSATA/USB or eSATA/FireWire versions. On review we have the former, which targets Windows users looking for low-cost, high-speed external storage mainly for workstation backup duties...
Bottom line Plenty of external storage capacity for the price, along with decent backup facilities and good eSATA performance...
83%
computerarts.co.uk
Updated:
2011-09-27 12:03:38
Iomega UltraMax Pro 1.5TB Stunning Apple-style looks, but what about the performance? The Time Machine feature in Leopard, the latest version of OS X, was an early Christmas present for third-party storage manufacturers. Finally, here is a way of gett...
80%
expertreviews.co.uk
Updated:
2011-09-27 12:03:38
Iomegas 1.5TB UltraMax Pro consists of two removable, tray-mounted 750GB hard disks, which can be configured as RAID 0 or RAID 1. You do this by flipping a tiny set of dip switches on the back of the drive and pressing the pinhole reset button, wh...
80%
smallnetbuilder.com
Updated:
2011-09-27 12:03:37
We generally have stuck to reviewing NASes when it comes to storage, in keeping with SmallNetBuilders networking focus. But since there are not many sites reviewing attached storage and because it plays an important part in NAS storage expansion and...
Good Easy to install, > 100 MB/s RAID 0, eSATA writes...
Bad Noisy, Unhelpful front panel indicators, Relatively high power consumption, No monitor utility, No RAID rebuild progress indicator...
Bottom line High-performance dual-drive DAS with RAID 0, 1 support and USB 2.0 and eSATA connection...
0%
Brand Image Product code Product Stock Price from
Iomega eGo Hard Drive - 320GB - 5400rpm - USB 2.0 - Ext. external hard drive Blue Iomega eGo Hard Drive - 320GB - 5400rpm - USB 2.0 - Ext. external hard drive Blue
(show image)
34374 eGo Hard Drive - 320GB - 5400rpm - USB 2.0 - Ext. 0.00
(excl. VAT)
0 (incl. VAT)
Iomega eGo Portable Hard Drive - 320GB - Ext. external hard drive USB 2.0 Red Iomega eGo Portable Hard Drive - 320GB - Ext. external hard drive USB 2.0 Red
(show image)
34211 eGo Portable Hard Drive - 320GB - Ext. 0.00
(excl. VAT)
0 (incl. VAT)
Iomega Home Media USB 2.0 - 1TB - Ext. external hard drive 1.02 TB 3.5" Silver Iomega Home Media USB 2.0 - 1TB - Ext. external hard drive 1.02 TB 3.5" Silver
(show image)
33948 USB 2.0 External Hard Drive - 1TB - Ext. 0.00
(excl. VAT)
0 (incl. VAT)
Iomega eGo Portable Hard Drive - 250GB - Ext. external hard drive USB 2.0 White Iomega eGo Portable Hard Drive - 250GB - Ext. external hard drive USB 2.0 White
(show image)
34328 eGo Portable Hard Drive - 250GB - Ext. 0.00
(excl. VAT)
0 (incl. VAT)