location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega Desktop Hard Drive 500 GB external hard drive 7200 RPM Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Desktop Hard Drive 500 GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33849
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5163
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:51
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One year warranty.
Long product name Iomega Desktop Hard Drive 500 GB external hard drive 7200 RPM Silver :
The long product name of Iomega Desktop Hard Drive 500 GB external hard drive 7200 RPM Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Professional Hard Drive - 500GB - USB 2.0 - USB 2.0 - Serial ATA
More>>>
Iomega Desktop Hard Drive 500 GB external hard drive 7200 RPM Silver:
The official description of Iomega Desktop Hard Drive 500 GB external hard drive 7200 RPM Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Business professionals can expand current storage and archive important documents with the professional series of Iomega Desktop Hard Drives, which offer maximum speed and performance with the choice of multiple interfaces. Iomega offers two 3 Gbits/sec eSATA/USB external desktop hard drives that are the most advanced and fastest desktop storage solutions available, ideal for those who work with professional-quality video applications or small server and network environments. eSATA is a standard for a truly fast external interface connection that is faster than FireWire 800 or USB 2.0 (up to 6 times faster than USB 2.0).

The Iomega Desktop Hard Drive USB 2.0 is home storage made simple. With this very reliable and most economical series of external desktop hard drives, you'll have room to spare for all your photo, video, and music collections. These hard drives are preformatted for a plug-and-play, worry-free set up.

Short summary description Iomega Desktop Hard Drive 500 GB external hard drive 7200 RPM Silver:
This short summary of the Iomega Desktop Hard Drive 500 GB external hard drive 7200 RPM Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega Desktop Hard Drive 500 GB, 500 GB, 7200 RPM, Silver

Long summary description Iomega Desktop Hard Drive 500 GB external hard drive 7200 RPM Silver:
This is an auto-generated long summary of Iomega Desktop Hard Drive 500 GB external hard drive 7200 RPM Silver based on the first three specs of the first five spec groups.

Iomega Desktop Hard Drive 500 GB. HDD capacity: 500 GB, HDD speed: 7200 RPM. Product colour: Silver

Hard drive
HDD capacity *
500 GB
HDD speed *
7200 RPM
Type
HDD
Storage drive buffer size
8 MB
Ports & interfaces
eSATA
Yes
Features
Product colour *
Silver
Plug and Play
Yes
Other features
Dimensions (W x D x H) (imperial)
120.7 x 222.2 x 34.9 mm (4.75 x 8.75 x 1.38")
USB 2.0 ports quantity
1
USB required
Yes
Data transfer rate
3 Gbit/s
Internal
No
Minimum processor
Pentium II
Minimum RAM
256 MB
Compatible operating systems
Microsoft Windows Vista* / 2000 / XP / Mac OS X 10.1.5+
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 11:59:51
Uk has collected 4 expert reviews for Iomega Desktop Hard Drive 500 GB external hard drive 7200 RPM Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-27 11:59:51
Heavyweight performer is worth a ton. Fast, practical, solid and good-looking. Industrial might be a more appropriate word than Professional to describe this well built drive. The brushed aluminium case is reassuringly solid. A dark strip along...
100%
SysOpt.com
Updated:
2011-09-27 11:59:51
despite its slick appearance and speedy feature set, the Iomega Silver Series eSATA/USB 500GB External Drive is best suited for the lackluster role of a secondary data repository: not as a system drive, nor a HTPC drive, or even a portable drive -- since...
50%
pcmag.com
Updated:
2011-09-27 11:59:51
Its a wonder we ever even used serial ports. Back in the dark days of computing, external devices connected to the PC via these 9-pin (or, arbitrarily, 25-pin) ports through which data crawled at, oh, around 300 bits per second. Thats bits. If you...
Good Great performance. Comes with backup software.
Bad A bit more expensive than the Cavalry.
Bottom line A terrific, if not outstanding, choice...
80%