Iomega logo

Iomega 120 GB Hi–Speed USB 2.0 external hard drive 4200 RPM

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21032
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Iomega 120 GB Hi–Speed USB 2.0 external hard drive 4200 RPM:

Iomega 120 GB Hi–Speed USB 2.0, 120 GB, 2.0, 4200 RPM

Long summary description Iomega 120 GB Hi–Speed USB 2.0 external hard drive 4200 RPM:

Iomega 120 GB Hi–Speed USB 2.0. HDD capacity: 120 GB. USB version: 2.0. HDD speed: 4200 RPM

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.