Iomega logo

Iomega 100GB Portable USB 2.0 external hard drive 4200 RPM Grey

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15098
Info modified on:
04 Apr 2019, 07:47:48
Short summary description Iomega 100GB Portable USB 2.0 external hard drive 4200 RPM Grey:

Iomega 100GB Portable USB 2.0, 100 GB, 2.0, 4200 RPM, Grey

Long summary description Iomega 100GB Portable USB 2.0 external hard drive 4200 RPM Grey:

Iomega 100GB Portable USB 2.0. HDD capacity: 100 GB. USB version: 2.0. HDD speed: 4200 RPM. Product colour: Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.